Product Description: Techcon Systems' patented Disposable Material Path (DMP) valve contains a disposable feed screw for easy maintenance and reliable dispensing. With a feed screw made of Delrin®, the valve is designed for use with two-compound and abrasive materials. The DMP valve has a hinged doorway in the front that opens easily so the disposable auger can be removed, disposed of, and replaced within seconds while the line is still in operation. No cleaning or refurbishment of the valve is required.
The DMP is the perfect valve for applications where removing the valve for cleaning is inconvenient and costly. With the ability to remove and replace the disposable auger, the valve maintains TS5000DMP-DCX Disposable Material Path Rotary Valve in action its dispensing accuracy over a greater period of time. And, with less material buildup to reduce wear-and-tear on the motor, the valve's usable lifetime is dramatically increased.
Techcon Systems TS5000DMP-DCX has three options in pitch size, 8, 6 and 16 pitch, with additional accessories currently in development. It is no wonder that Techcon Systems is a leader in fluid dispensing innovation. Recommended Controller: TS500R Digital Controller.
- More powerful 14 watt motor
- Disposable feed path – no cleaning required
- Feed path can be changed in seconds
- Choice of 16 pitch, 8 pitch and 6 pitch feed screws
- Ideal for 2-part and abrasives fluids
- UV compatible
- Closed-loop motor control with encoder feedback (encoder version)
|
Size W x L x H: | 1.45” x 3.6” x 5.88” (37mm x 91mm x 149mm) |
|
Weight:
| 0.75lb (240g) |
|
Fluid Inlet: | Female Luer lock |
|
Fluid Outlet: | Male Luer lock |
|
Mounting: | 1” (25.4mm) body channel or valve bracket |
|
Maximum Fluid Pressure: | 30psi (2.1bar) |
|
Wetted Parts: | Delrin®, Nylon, Viton® |
|
Cycle Rate: | Exceeds 300 cycles/min |
|
Material Viscosity Range: | 30,000 - 1,300,000cps |
|
Warranty: | 1 Year |