Product Description: VSA Series
Industrial Visual/Audible Sentry Alarm System
The VSA Series Industrial Visual Audible Sentry Alarm System features all thermoplastic NEMA 4X enclosure, high intensity red alarm light, lockable latching cover and high impact all plastic Polycarbonate shell. Includes 6 ft. power cord plus seal tight cord connector. The VSA Series has excellent chemical resistance and has UL listed enclosure CSA.
Key Features & Benefits
- High Intensity Red Alarm Light
- 90 dB Audible Alarm with External Test-Silence-Normal Positions
- Rugged NEMA 4X Industrial Design Enclosure
- Latching Lockable Cover (No Screws Required) Lockable
- External Mounting Feet Installs in Minutes
- UL Listed Enclosure (CSA)
- High Impact All Thermoplastic Polycarbonate Shell
- Small Foot Print – Compact Design
- Excellent Chemical Resistance
- Includes 6 ft Power Cord + Seal-tight Cord Connector
Typical Applications
- High/Low Level Sensing for Tanks/Sumps
- Bag/Filter Change-out
- Leak Detection
- Flow/No Flow Sensors – Pump Protection
- Upset Condition Notification