Product Description: Baldor Bench Grinder 3/4 HP, 3 PH, 208-230/460 Volt, 3000/3600 RPM
This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above.
All models have cast iron tool rests and exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration.
Features:
- Built for heavy duty grinding, powered by ¾ hp Baldor motor
- Slim design provides extra clearance for grinding odd-shaped pieces
- Cast iron exhaust-type guards accommodate a 3" vent pipe
- Adjustable cast iron tool rest, spark breaks and eyeshields
- Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one 60 grit aluminum oxide wheel
- Wheels are 8" diameter, ¾" arbor hole
- Base mounted on/off switch and rubber feet to minimize vibration
- Wheel guards and tool rests are cast iron
- Furnished with GA9 lighted eyeshields
- GA25 Tool tray
- GA24 Water pot
- Designed to comply with OSHA standards under normal usage
- Light bulbs are not supplied
- Shipping Weight: 112 lbs
- UL and CSA Agency Approval
- Supplied with 36 and 60 grit wheels
Applications:
General purpose grinding. Used for shaping and objects by removing material. Sharpens tools. ¾ horsepower motor is suitable for heavy grinding.