Product Description: CAM Spray 2030QB Q Series Oil Fired Hot Water Pressure Washer
*** CAM Spray Requires That Sales Tax Be Collected On All Orders Shipped To Iowa – Tax Will Be Collected After Order Is Processed ***
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!
The Q Series Oil Fired Hot Water pressure washers offer extreme durability and portability in an electric motor, gasoline engine or diesel engine driven package.
Features:
- Triplex plunger pump with ceramic plungers and stainless steel valves
- Adjustable pressure
- Adjustable Thermostat and pressure pop-off
- Chemical Injection
- Trigger Gun
- Dual wand with side handle and detergent tip
- Quick change tips in 0°, 15°, 25°, and 40°
- Totally enclosed motor on electric models
- Powder coated frame with wand/hose rack
- 13" tires
- Schedule 80 coil with stainless cold wrap
- Rust free burner fuel tank
- Oil fired burner uses diesel fuel or kerosene
- Look for optional accessories like the swivel hose reel that mounts to the frame
- All hot water machines must be properly vented if operated indoors
- Gas and diesel powered models are fully portable, no electricity required, equipped with 12 volt oil fired burner
- Thermal relief valve on pump
- Group 24 battery not included on E/S models
- Made In The USA
Specifications:
- Model: 2030QB
- PSI/bar: 2000/138
- GPM/Ipm: 3/11.4
- HP: 6.5
- Engine: Briggs Intek Stratton
- Fuel Tank Capacity: 3.9 Quart
- Burner Fuel Capacity: 5 Gallon
- Hose Dimensions: 50' x 3/8"
- Length: 36"
- Width: 30"
- Height: 48"
- Ship Weight: 500 lb