Product Description: These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source.
The 290 series uses Direct Digital Synthesis techniques as well as variable clock sampling technology to provide a fully featured programmable function and arbitrary waveform capability.
1, 2, or 4 channel 100 MS/s waveform generators
- 100 MS/s 12-bit arbitrary waveform capability
- 1 M point waveform memory
- 40 MHz function generator capabilities using DDS (50 MHz for square waves)
- 10 ns pulse pattern generator
- Waveform sequencing with up to 1024 segments
- Unlimited waveform storage using CF® memory card
- Waveform Manager Plus for Windows software
- USB interface in addition to RS-232 and GPIB