Product Description: SnakeEye™ is a low-cost hand held remote video inspection system. Lightweight, modular and portable, SnakeEye™ "lets your eyes travel where you can't." Combining a CCD camera and TFT-LCD display technology, SnakeEye™ delivers crystal-clear, full color video at a fraction of the price of current remote video inspection systems.
SnakeEye™ is modular in design so that it can be easily configured to inspect ... behind walls, inside ceilings, in and around pipes and machinery, under vehicles and aircraft, inside engine compartments, behind computer equipment, underneath automobile dashboards … the possible uses are endless. SnakeEye™ is ideal for quick, non-destructive, qualitative inspections in hard-to-reach places.
SnakeEye™ achieves its versatility with an interchangeable camera head that can be attached to a rigid wand, a ring finger attachment or extendible cables. SnakeEye™ comes equipped with a full range of accessories and also has plug-in capabilities, one of which allows the user to connect to a standard VCR, a computer or a handycam to record and playback images.
SnakeEye™ is designed to function in harsh industrial and commercial environments and is constructed of high impact, heavy duty plastic that can withstand shock and vibration. SnakeEye™ resists water, dust, and dirt particles and can also be used where grease and non-solvent based chemicals are presentFeatures
Standard Equipment Includes:
- 5" (12.7 cm) Color Display
- LED Camera
- Rigid Wand Adapter
- Finger Adapter
- 4' (1.2 m) Cable
- NiMH Batteries (2)
- Battery Charger
- AC Adapter
- DC Auto Adapter
- Carrying Case
Deluxe Kit Upgrade Additionally Includes:
- 36" Gooseneck
- 20' Video Cable
- USb Software
Hand Held Display Unit
SnakeEye™'s lightweight, compact display unit (less than 2 lbs.) houses a high resolution (960 x 234) full color 5" TFT-LCD display and rechargeable battery pack. The display screen has a built-in protective, plastic cover and can be rotated to maintain proper image orientation for the viewer.
Designed for easy one-handed operation, the display unit contains three color-coded push button controls: Power On/Off, Camera Head Light On, low, medium, high or Off for operating in low light conditions, and an image orientation control that rotates the image 180 with the touch of this control switch.