Product Description: The WP-2 LCV water treatment system is a 2 Stage filtration system that has been tested and verified using the NSF/ANSI Standard 53 protocol. It contains a heavy duty 1 micron lead, cyst and VOC carbon block filter . This specialty formulated filter is capable of reducing lead, cryptosporidium, Giardia, Entamoeba, Volatile Organic Chemicals (See performance data sheet for complete list of VOC's). It is estimated that VOC's are present in one-fifth of the nation's water supplies. These water contaminants can enter ground water from a variety of sources including localized use of herbicides and pesticides, gasoline or oil spills, leaking underground fuel tanks, septic system cleaners, and chemicals used in the dry-cleaning industry. This filter also reduces chloramine, chlorine tastes and odors from the drinking water. Easy to install and maintain, the system filters up to 600 gallons
Compatibility:
Under counter filtration systems
Applications:
Home, RV, Ice Maker Kits, Beverage Dispensers, Boats, Campers, and more.
Features:
Heavy duty 1 micron lead, cyst and VOC carbon block filter
Independantly lab tested
Easy to Install
Specifications:
System tested and verified for the reduction of Lead, Cysts, Cryptosporidium, Giardia, Entamoeba, Chlorine Taste & Odor
Filters 600 Gallons of Water
In the Box:
WP-2 filtration system
2 Filters
Parts Bag
Standard Faucet Assembly
Instructions (manual)
Filters:
1 - 5 Micron Sediment Filter: Reduces Dirt, Sand and Rust.
1 - 1 micron LCVOC Carbon Block: Reduces Lead, Cryptosporidium, Giardia, Entamoeba, as well as harmful Volatile Organic Chemicals. In addition to reducing Chlorine, Objectionable Tastes, and Odor.
Product Dimensions:
Width: 14 inches
Height: 15.50 inches
Depth: 5.50 inches
Weight: 5lbs
Operating Parameters:
Operating Temperatures:Maximum 100°F (37.8°C) Minimum 40°F (4.4°C)
Operating Pressure:Maximum 85 psi (7.43 g/cm2) Minimum 20 psi (2.80 kg/cm2)
pH Parameters Maximum 10 Minimum 5
Flow Rate Maximum 0.5 ppm @ 60 psig