Product Description:
GPI-421 is a single port, 30W (IEEE 802.3 at) Power Injector for remote PoE+ devices. This device is a simple and inexpensive solution for Powered Devices in remote areas or at locations where there is no power sourcing equipment. It withstands temperatures between -10°C~45°C (14°F~113°F). It uses LED indicators to show when the device is in operation. By generating up to 30W, GPI-421 supplies remote power for modern applications such as wireless access points, pan-tilt-zoom (PTZ) IP cameras, and video phones.