Product Description: The M100-006-HD Heavy-Duty USB Sync/Charge Cable connects your latest-generation iPhone, iPad or iPod to the USB-A port on a computer or USB wall charger, so you can charge your Apple device and transfer data. The reversible 8-pin Lightning plug connects in either direction to ensure fast, easy connection every time. Constructed using bulletproof Aramid fiber to reinforce the conductors inside the cable, this heavy-duty Lightning cable features enhanced protection to stand up to the most rigorous use. The double braided nylon jacket and integral strain relief provide additional strength and flexibility to endure the stress and abuse of frequent use.
The six-foot (1.8-meter) heavy-duty Lightning cable is MFi-certified for use with iPhone, iPad and iPod devices. It’s compatible with iPhone (5, 5c, 5s, 6, 6 Plus, 6s, 6s Plus, SE, 7, 7 Plus, 8, 8 Plus, X, XR, XS, XS Max), iPad (4th, 5th and 6th generations), iPad mini, iPad mini 2, iPad mini 3, iPad mini 4, iPad Air, iPad Air 2, iPod Touch (5th and 6th generations), iPad Pro 12.9 inch (1st and 2nd generations), iPad Pro 10.5 inch and iPad Pro 9.7 inch
Features
Syncs and Charges Your Apple 8-Pin Electronic Devices
- Connects to USB-A port on computer or wall charger
- Supports optimal charging of 5V 2.4A (12W)
- MFi-certified for use with iPhone, iPad and iPod devices
- Compatible with iPhone (5, 5c, 5s, 6, 6 Plus, 6s, 6s Plus, SE, 7, 7 Plus, 8, 8 Plus, X, XR, XS, XS Max), iPad (4th, 5th and 6th generations), iPad mini, iPad mini 2, iPad mini 3, iPad mini 4, iPad Air, iPad Air 2, iPod Touch (5th and 6th generations), iPad Pro 12.9 inch (1st and 2nd generations), iPad Pro 10.5 inch and iPad Pro 9.7 inch
Reversible Lightning Connector
- Fumble-free reversible Lightning plug connects in either direction for quick connection every time
Heavy-Duty Construction with Bulletproof Aramid Fiber
- Constructed using bulletproof Aramid fiber, this cable stands up to rigorous and frequent use
- Double braided nylon jacket helps maintain top performance and long life
- Integral strain relief helps cable and connectors move freely without stress or cracking