Product Description: Specifically designed for automotive, military, marine, aerospace, industrial, test fixtures, and various 12 and 24 volt OEM applications, POWER-GATE devices are engineered to handle shock and high-vibration environments . Our MOSFET-based relays are well suited for switching both large inductive loads and sensitive electronic equipment like power inverters. Unlike conventional mechanical relays, POWER-GATE relays have no contacts to arc, bounce, and degrade over time. Ultra-low trigger current makes POWER-GATE perfect for power sipping electrical systems where battery management is critical.
Devices can be customized for opto-isolation, latching, external Vcc, external status, logic feedback, and other various features. If you need to switch from a source to a load, and mechanical relays won’t cut it, POWER-GATE may be your solution.
Is POWER-GATE suitable for your application? Contact us and let our talented applications engineers help determine what configuration is best for your application.