Links to the site navigation.
With some of the finest coriolis engineering minds in the industry, TRICOR Coriolis Technology is taking steps beyond the norm to bring you a state-of-the-art line of Coriolis flow instruments.
Sold by
1 Supplier
Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm
Lightweight, compact electromagnetic flowmeter with PBT liner designed for wafer fitting between flanges. 25mm - 150mm
Extended linearity electromagnetic flowmeter with PTFE liner designed for flange fitting
Hygienic electromagnetic flowmeter with PTFE liner
Extended linearity electromagnetic flowmeter with PTFE or Ebonite liner designed for flange fitting. 450 to 2000mm
Insertion electromagnetic flowmeters with PTFE. Pipe size 80 to 3000mm
Low flow electromagnetic flowmeter - the right choice for the automotive market. DN15 to DN50, hose connections, PN10, PBT & fibreglass lining
Low flow electromagnetic flowmeter with PTFE liner. BSP connections. 3, 6, 10, 15 & 20mm diameter. 15mm & 20mm are standard sizes.
State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique.
Round Gear Positive Displacement flowmeter system incorporating digital signal processing.
Helical screw Positive Displacement flowmeter system incorporating digital signal processing.
Low cost Aluminium meter for general applications with low pressures and temperatures with 3 meter sizes from 1/2" to 1" .
Designed for use with medium pressure and high temperature. Grey cast iron and steel bodied meter with 7 meter sizes from 1/2" to 6".
Designed for very high pressure. Spheroidal graphite cast iron and steel bodied meter with 6 meter sizes from 1/2" to 4".
Designed for corrosive applications. 304 or 316 stainless steel bodied meter with PTFE spindles and 3 meter sizes from 1/2" to 1".
Designed for ultra high pressure applications. Stainless steel bodied meter with nitride steel spindles specially designed for pressures of 630 bar and higher.
Pelton Wheel flowmeter with PVC body, providing a pulse output.
Pelton Wheel flowmeter with all-PVC body, no metal wetted parts, providing a pulse output.
Show products from all suppliers