Links to the site navigation.
3/2 Normally Open Control Valve, Momentary Panel Mount
Sold by
4 Suppliers
Actuator, Pneumatic, No Valve with Attaching Screws
Automatic air vent valve MV 10-R
1 Supplier
1/2IN AUTOMATIC AIR VENT
3/8IN AUTOMATIC AIR VENT
15mm air vent
AUTOMATIC AIR VENT VALVE MV 10-R
Spirax Sarco 170400 Automatic Air Vent
Spirax Sarco 175100 Automatic Air Vent
AV13 thermostatic air vent,1/2in BSP F-F
Reliance Water Controls AVEN100001
1/2in Automatic Air Vent
VB21 Vacuum Breaker
Valsteam ADCA AE16SS12 Air Vent
10MM PIPE, STANDARD PORT, COMPOSITE MINIATURE BALL VALVE 1 PIECE, INLINE - TWO WAY FLOW, PUSH-TO-CONNECT X PUSH-TO-CONNECT ENDS, SHORT HANDLE, 150 WOG. FREE 2 YEAR RADWELL WARRANTY
2 Suppliers
Check Valve, M5x0.8 Male to 4mm Tube
CHECK VALVE, AK SERIES, 19 BAR, 1 MPA OUTLET PRESSURE, 0.02 MPA CRACKING PRESSURE, 1/2 INCH THREADED INLET/OUTLET CONNECTION, ALUMINUM, -5 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
3 Suppliers
CHECK VALVE, SERIES AK, 1/4 INCH PORT, 27.5 MM EFFECTIVE AREA. FREE 2 YEAR RADWELL WARRANTY
SMC Pneumatics AKB01A-01S
AKB, Check Valve with One-touch Fitting,
AKH, Check Valve with One-touch Fitting,
AK, Clapet antiretour, millimètres
AUTO DRAIN, SERIES AD, 1/2IN PORT, 0.1~1.0 MPA, 3/8IN DRAIN DISCHARGE PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, PORT SIZE G3/4, 3/2 FUNCTION, BALL VALVE, LOCKABLE IN CLOSED POSITION, COMPRESSED AIR ONLY. FREE 2 YEAR RADWELL WARRANTY
Norgren T84T-4GA-B1N
SHUT-OFF VALVE, PORT SIZE G3/8, 3/2 FUNCTION, BALL VALVE, LOCKABLE IN CLOSED POSITION, COMPRESSED AIR ONLY. FREE 2 YEAR RADWELL WARRANTY
3/2 Normally Closed Position Detector Lever, Straight Rod Mount
SMC Valves VZM550-01-01S
SMC VZM550-01-34B
SMC VH202-02
Norgren X3347802 Mechanical Valve
VALVE, PROPORTIONAL PRESSURE CONTROL, 1/4 ISOG, 0-10 V, 0-10 BAR. FREE 2 YEAR RADWELL WARRANTY
HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 1/4 BASE, BODY MOUNT, 3 POSITION CLOSED CENTER, RC THREAD, 1/4 INCH PORT SIZE, STANDARD. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 6 MM TUBE OUTSIDE DIAMETER, 1/4 MALE BSPP, COMPACT, METER OUT, 15 TO 145 PSI. FREE 2 YEAR RADWELL WARRANTY
SMC VM120-01-33A Mechanical Valve
MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 2 PORT, SIDE MOUNTING, RC 1/4 PORT SIZE, BASIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 1/4 STANDARD, Ø8. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 1/4 STANDARD, 1/4". FREE 2 YEAR RADWELL WARRANTY
SPEED CONTROLLER, WITH ONE-TOUCH FITTING, IN-LINE, AS SERIES, 1/4 INCH BODY SIZE, 6 MM OUTSIDE DIAMETER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 1/8 STANDARD, 1/4". FREE 2 YEAR RADWELL WARRANTY
Speed Control, In-Line, 4mm Tubing
In line speed controller 6mm - 1/8 body
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 1/2 STANDARD, Ø10. FREE 2 YEAR RADWELL WARRANTY
In line speed controller 10mm - 3/8 body
In line speed controller 8mm - 3/8 body
Standard (Dimensions en mm) - AS*2F
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, M5 STANDARD, Ø6. FREE 2 YEAR RADWELL WARRANTY
In line speed controller 4mm - M5 body
SMC VH202-N02
DISCONTINUED BY MANUFACTURER, SHUT OFF VALVE, G1/2 PORT SIZE, LOW STICTION, LOCKABLE IN CLOSED POSITION, REPLACED BY T84T-4GA-B1N. FREE 2 YEAR RADWELL WARRANTY
Show products from all suppliers