Links to the site navigation.
ADVANCED CONTROL UNIT, 1-PH, 2.2KW, 12A ROHS COMPLIANT: YES
Sold by
2 Suppliers
ADVANCED CONTROL UNIT, TESYS ULTRA, CL10, 3PH, 8-32A, COIL: 24VDC, CLASS 10. FREE 2 YEAR RADWELL WARRANTY
3 Suppliers
ADVANCED CONTROL UNIT, TESYS ULTRA, 3-12 AMP, 690 VAC, 40-60 HZ, 24 VDC COIL, 600-690 V INSULATION VOLTAGE, FOR TESYS U SERIES STARTER CONTROLLER FOR 3 PHASE MOTORS, -25 TO 70 DEGREE C, IP20/40. FREE 2 YEAR RADWELL WARRANTY
Schneider Electric LUA1C20
C.U MAG. PROT. 3 - 12A 24V DC ROHS COMPLIANT: YES
United Automation SSC-25 Soft Starter
ADVANCED CONTROL UNIT,3 PHASE, 3-12 AMPS, 110-240 VAC, CL10. FREE 2 YEAR RADWELL WARRANTY
SQUARE D Contactors & Starters LUCL05BL
Features
DOL MOTOR STARTER, 3-PH, 1.1KW, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:1.1kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:2.4A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes
Schneider Electric LZ2H2X4BD
Schneider Electric LZ1H2X4BD
DOL MOTOR STARTER, 3-PH, 2.6A, 1.1KW; Supply Voltage Min:-; Supply Voltage Max:240VAC; No. of Phases:Three Phase; Power Rating:1.1kW; Current Rating:2.6A; Product Range:TeSys LE Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Schneider Electric LE1D40AP7 DOL Starter
Schneider Electric LZ1H6X5BD
DOL MOTOR STARTER, 3-PH, 5.5KW, 440VAC; Supply Voltage Min:-; Supply Voltage Max:440VAC; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:14A; Product Range:TeSys LG Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Schneider Electric LE1D25P7 DOL Starter
Schneider Electric LE1D09U7 DOL Starter
Schneider Electric LE1D12U7 DOL Starter
Schneider Electric LE1D12P7 DOL Starter
HYBRID MOTOR STARTER, 3-PH, 2.4A, 30VDC; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:-; Current Rating:2.4A; Product Range:ELR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
HYBRID MOTOR STARTER, 3-PH, 30V, 0.04A; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:-; Current Rating:40mA; Product Range:ELR H5 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Phoenix Contact 2900421 Motor Starter
HYBRID MOTOR STARTER, 3-PH, 30V, 0.04A; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:-; Current Rating:40mA; Product Range:ELR H3 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Lovato ADXNB012 Motor Starter
SOFT STARTER 18A AUX 24VAC/DC BASIC
Lovato ADXNB02524 Motor Starter
Lovato ADXNB03824 Motor Starter
The Control Units contain solid state overload relay and control power source for the U-Line motor starter.
MOTOR STARTER CONTROL UNIT, 1.25-5A, 110-240V. FREE 2 YEAR RADWELL WARRANTY
4 Suppliers
MOTOR STARTER, LUCA SERIES, CONTROL UNIT, THREE PHASE, 9 KW, 12 A, 88 TO 264 VAC. FREE 2 YEAR RADWELL WARRANTY
5 Suppliers
TeSys U Standard Control Unit,
Schneider Electric LUCA18FU DOL Starter
MOTOR CONTROL, STANDARD CONTROL UNIT, 3 PHASE, 4.5-18 AMP, 690 V AC, 24 V DC, 40-60HZ, CLASS 10, PLUG-IN (FRONT FACE). FREE 2 YEAR RADWELL WARRANTY
TESYS U 32 A BASE; Supply Voltage Min:-; Supply Voltage Max:690V; No. of Phases:-; Power Rating:-; Current Rating:32A; Product Range:TeSys U; SVHC:No SVHC (15-Jan-2018); Accessory Type:Power Base; For Use With:TeSys U RoHS Compliant: Yes
TELEMECANIQUE Contactors & Starters LUB12
Altistart 01 Soft Start (ATS01),
The Altistart® 01 soft start enhances starting performance by ensuring a smooth and controlled start for asynchronous motors, while providing torque surge suppression during both the starting and stopping operation. This highly functional mini soft start can help to decrease your maintenance work and production downtime by preventing the mechanical shocks that create wear and tear on your motor and machinery. Providing a typical panel savings of 25%, the Altistart® 01 is one of the most compact soft starts available and features simple installation through DIN rail mounting and a removable control wiring terminal. Most Altistart® 01 models are available in a 45 mm width to match the industry standard for IEC motor starters rated at or below 32 amps. Offered in three performance levels, the Altistart® 01 provides an efficient soft start solution for a variety of applications. Features:
MOTOR STARTER, 3-PH, 1.1KW, 2.4A, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:1.1kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:2.4A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes
Schneider Electric LZ8H2X43BD
MOTOR STARTER, 3-PH, 110A, 690VAC, 90KW; Motor Starter Type:Soft Starter; Power Rating:90kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:110A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20
SOFT START, ATS01, 380-415V, 12A; Supply Voltage Min:380V; Supply Voltage Max:415V; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; Operating Temperature Max:40°C; Operating Temperature Min:-10°C; RoHS Compliant: Yes
MOTOR STARTER, 3-PH, 140A, 690VAC, 110KW; Motor Starter Type:Soft Starter; Power Rating:110kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:140A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC
MOTOR STARTER, 3-PH, 170A, 690VAC, 160KW; Motor Starter Type:Soft Starter; Power Rating:160kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:170A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC
MOTOR STARTER, 3-PH, 17A, 690VAC, 15KW; Motor Starter Type:Soft Starter; Power Rating:15kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:17A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20
Show products from all suppliers