Links to the site navigation.
KNIPEX 11 02 160 Insulation Stripper wit
Sold by
2 Suppliers
Universal cable stripper; for Ø 8 mm … 13 mm
3 Suppliers
STRIPPING TOOLS;ISOLATION STRIPPING;AM W
With the stripping tool AM 25 - 9001540000 from Weidmüller, PVC insulated round cables with a diameter from 6 to 25 mm can be stripped at any point. The cutting depth is easily adjustable up to 4.5 mm.
4 Suppliers
CRIMP TOOL, WIRE-END FERRULE; Crimp Tool Type:Ratchet; For Use With:Weidmuller 20-14AWG Wire-End Ferrules; Product Range:-; Crimp Application:End Sleeves (Ferrules); Crimp Size:0.5mm to 2.5mm RoHS Compliant: NA
Tool Stripper and Cutter For 18 ~ 30 AWG Wire
The Erem manual stripper is sold 1 per pack and is another quality product from Erem. Supported wire sizes are 40 awg to 30 awg. The overall length measures 4 3/4 in.
Other
New version features a single blade contour for larger round cable. Features
STRIPPER PLIER, 180MM, 7AWG; Plier Style:Stripper; Jaw Opening Max:-; Overall Length:180mm; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
TT Cable Shears with stripping function
Wire stripper “Quickstrip Vario”; Standard, 0.03 mm² … 16 mm²; with wire cutter
Insulation Stripper TT
Knipex 11 01 160 Wire Stripper
KNIPEX 11 05 160 Insulation Stripper wit
Molex 63817-0000 Wire Stripper
RJI universal cable stripping tool
Teng Tools CP60 Stripping Pliers
1 Supplier
STRIPPER 0.25MM
STRIPPER 0.3MM
STRIPPER 0.4MM
STRIPPER 0.5MM
STRIPPER 0.6MM
STRIPPER 0.8MM
STRIPPER 1.0MM
Tool Single Level Stripper, Self-Adjusting For Up to 11mm Cable Diameter
Tool Single Level Stripper, Adjustable For 6mm ~ 16mm Cable Diameter
Tool Single Level Stripper, Self-Adjusting For 1.5mm ~ 6mm Cable Diameter
WIREFOX-D 40
STRIPPING TOOL
Phoenix Contact 1212366 Wire Stripper
Tool Single Level Stripper, Adjustable For 0.08mm ~ 2.5mm Cable Diameter
Cable Stripper 1212528
Wire Stripping & Cutting Tools WIREFOX FC
Show products from all suppliers