Links to the site navigation.
ADVANCED CONTROL UNIT, TESYS ULTRA, CL10, 3PH, 8-32A, COIL: 24VDC, CLASS 10. FREE 2 YEAR RADWELL WARRANTY
Sold by
3 Suppliers
ADVANCED CONTROL UNIT, TESYS ULTRA, 3-12 AMP, 690 VAC, 40-60 HZ, 24 VDC COIL, 600-690 V INSULATION VOLTAGE, FOR TESYS U SERIES STARTER CONTROLLER FOR 3 PHASE MOTORS, -25 TO 70 DEGREE C, IP20/40. FREE 2 YEAR RADWELL WARRANTY
DOL MOTOR STARTER, 3-PH, 1.1KW, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:1.1kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:2.4A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes
MOTOR STARTER, 3-PH, 1.1KW, 2.4A, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:1.1kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:2.4A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes
COMPACT STARTER, TESYS H SAFE-TORQUE-OFF, 3 KW, 400 V, CONTROL: 24 VDC. FREE 2 YEAR RADWELL WARRANTY
Siemens 3RM1007-2AA04
2 Suppliers
MOTOR STARTER, SIRIUS, 3RM1, 0.4-2.0 AMP, 500 V, 24 VDC, DIRECT-ON-LINE, FAIL-SAFE, PUSH-IN MAIN CIRCUIT, SCREW/SPRING-LOADED TERMINALS. FREE 2 YEAR RADWELL WARRANTY
COMPACT LOAD FEEDER, 690V, 24V AC/DC, 50-60HZ, 0.32-1.25AMP, SIRIUS, SCREW TERMINAL CONNECTION, AUXILIARY SCREW TERMINAL CIRCUIT, IP20. FREE 2 YEAR RADWELL WARRANTY
FAIL SAFE DIRECT STARTER, 2AMP, 24VDC, 500V, 50/60HZ, 4KV, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
REVERSING STARTER, 1.6 - 7 AMP, 500 V, 0.55 - 3 KW, 24 VDC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Phoenix Contact 2901063 Motor Starter
Show products from all suppliers