Links to the site navigation.
Legris 0105 04 10
Sold by
2 Suppliers
8MM TUBE OD X 1/4 BSPT BRASS COMPRESSION TUBE MALE CONNECTOR COMP X MBSPT ENDS, 320 MAX PSI, -40 TO 210°F. FREE 2 YEAR RADWELL WARRANTY
Legris 0105 10 17
Expanding plug, dia.19 to 21.5mm tube
1 Supplier
Expanding plug, dia. 21.5 to 24mm tube
Expanding plug, 21.5 to 24mm square tube
Expanding plug, 24 to 27mm square tube
Expanding plug, 27 to 30mm square tube
VANNE TUBE-TUBE
Pneumatic Fitting, Connector, Tee, 8 mm, 8 mm RoHS Compliant: NA
3 Suppliers
TUBE FITTING, A-LOK SERIES, MALE CONNECTOR, 12 MM OD, 1/2 INCH NPT, STRAIGHT SHAPE, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Parker M10MSC1/4N-316 Hydraulic Fitting
Union Elbow - KQ2L*-00
FITTING, MINI, BARB, M3X.5 PORT, FOR 2MM OD TUBE
Series KQG2 is a one-touch fitting made of all stainless steel SUS316, except seal parts. The series is suitable for use with steam and is grease-free. Applicable tubing includes FEP, PFA, nylon, soft nylon, polyurethane and polyolefin. The KQG2 series is available in both metric and inch sizes. The KQG2 is more compact and lightweight, and offers more configuration variations and tube sizes than the KQG series.
SMC KQG2H08-02S Pneumatic Fitting
BARB ELBOW FITTING, MINI, 360 DEGREE ROTATION, 6MM TUBE, STAINLESS STEEL, AMBIENT TEMP: -5 TO +60 C, CONNECT FLUID: BARBED, OP FLUID: AIR, OP PRESSURE: 1MPA, PORT: 5MM, SERIES: M5, PROOF PRESSURE: 1.5 MPA. FREE 2 YEAR RADWELL WARRANTY
Fitting, barb, mini, for 3mm tube
PNEUMATIC FITTING, BARB FITTING, FOR SOFT TUBING, M3 X 0.5. FREE 2 YEAR RADWELL WARRANTY
M, MINIATURE FITTING, BARBED TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
Straight hose barb w/valve,1/4in ID tube
Elbow hose barb coupling,3/8in ID tube
Elbow hose barb coupling,1/2in ID tube
In-line hose barb body,3/8in ID tube
In-line hose barb body,1/2in ID tube
In-line hose barb body,3/4in ID tube
Straight hose barb insert,3/8in ID tube
Straight hose barb insert,1/2in ID tube
Hose barb insert w/valve,1/2in ID tube
Hose barb insert w/valve,3/4in ID tube
Elbow hose barb insert,3/8in ID tube
Elbow hose barb insert,1/2in ID tube
Hose barb coupling body,1/4in ID tube
Hose barb coupling body,3/8in ID tube
Inline hose insert,1/4in ID tube
Inline hose insert,3/8in ID tube
Elbow hose insert,1/4in ID tube
Elbow hose insert,3/8in ID tube
Panel mount coupling body,1/8in ID tube
Panelmount hosebarb insert,1/8in ID tube
Parker W06LCF Hydraulic Fitting
Norgren C00400800 Pneumatic Fitting
Pneumatic Fitting, Stem, Straight Adaptor, 6 mm, 14 mm, G1/8 RoHS Compliant: NA
Parker 6SC6-316
Show products from all suppliers