Links to the site navigation.
Float Switch,SPNO,Horizontal,25VA,
Sold by
2 Suppliers
Polyprop V floatswitch w/gasket,25VA N/O
Float Switch,SPNO,Horizontal,50VA,
The Nivotester FTW325-A2B1A conductive point level switch from Endress+Hauser is an intrinsically safe limit switch for connection to conductive sensors. The compact enclosure allows simple serial mounting on a top-hat rail in the control cabinet. Sensors from the Liquipoint T FTW31/32 range can also be connected to it. When using three Nivotester FTW325, multi-point detection with up to five measuring points is possible. The conductive point level switch Nivotester FTW325-A2B1A offers two-channel level evaluation, limit level, switching delay and two-point control functions and is suitable for non-hazardous areas.
3 Suppliers
4 Suppliers
For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet). Please see the technical note under "Downloads"
5 Suppliers
Learn more Please see the technical note under "Downloads" For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Liquid Level Sensors 59630 1T03A FLOAT SENSOR
FLOAT SWITCH; Operating Pressure Max:-; Sensor Body Material:-; Output Current:-; Product Range:-; Body Material:Polypropylene; Switching Voltage AC:250VAC; Switching Voltage DC:150VDC RoHS Compliant: Yes
Level Switch, Polypropylene, 1/8", 10bar
SWITCH, LEVEL, NO(REVERSIBLE), NYLON, VERT, SPST, 1/8 NPT MALE, 22AWG, 24", PVC. FREE 2 YEAR RADWELL WARRANTY
Gems Sensors 165900 Float Switch
LIQUID LEVEL SENSOR; Operating Pressure Max:15psi; Sensor Body Material:CPVC (Chlorinated Polyvinylchloride); Output Current:-; Product Range:-; Body Material:Chlorinated Polyvinyl Chloride; Operating Pressure Range:0psi to 15psi
LS-3 Series Level Switch
Gems Sensors 117712 Float Switch
SINGLE-POINT LEVEL SWITCH, FLOAT TYPE, 120-240 VOLTS AC, 1 INCH FLOAT DIAMETER, 50 PSI MAX PRESSURE, 3/4 INCH ACTUATION LEVEL. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SENSOR, 50 PSI, FLYING LEADS, THREADED. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SENSOR; Operating Pressure Max:100psi; Sensor Body Material:Nylon (Polyamide); Output Current:-; Product Range:LS-7 Series; Operating Pressure Range:0psi to 100psi RoHS Compliant: No
Level Switch, Polypropylene, 1/8", 7 bar
Level Switch, Polypropylene, 1/2", 7 bar
LIQUID LEVEL SENSOR; Operating Pressure Max:100psi; Sensor Body Material:Nylon (Polyamide); Output Current:-; Product Range:LS-7 Series RoHS Compliant: No
LS-7, Compact Side Mount Level Switch
Gems Sensors 165800 Float Switch
Stainless Steel Level Switch, 1/2" NPT
LIQUID LEVEL SENSOR; Operating Pressure Max:25psi; Sensor Body Material:PTFE (Polytetrafluoroethylene); Output Current:-; Product Range:LS-1700TFE Series; Operating Pressure Range:0psi to 25psi RoHS Compliant: Yes
Side mounted liquid level switch
1 Supplier
New space-saving float switch for liquid
The Liquifloat T FTS20 - 52010123 from Endress+Hauser with relay output is a Float point level switch for simple and inexpensive detection of limit levels in liquids with a process pressure range of max. 3 bar. It can be used in tanks and vessels or also in open channels as overflow protection or pump protection. The Liquifloat T FTS20 - 52010123 Float point level switch is suitable for oily or aggressive liquids and is connected via a 5 m long, 3-core PUR cable.
SPDT s/steel liquid level switch,G 1/4in
SPST s/steel liquid level switch,G 1/4in
SICK LFP0600-G1NMB Level Sensor
SENSOR LEVEL LIQ SWITCH PNP
SICK LFV200-XXSGATPM
SICK LFV200-XXTGBTPM
SENSOR LEVEL LIQ SWITCH NO/NC
SICK LFV200-XXHCLTPM
SICK LFV200-XXSGATPVL
SEN LVL LIQ ANALOG 4MA / 20MA
SICK UP56-211118 Level Sensor
Show products from all suppliers