Links to the site navigation.
Fits into a mounting ring secured to ceiling or wall, with the ducting attached. 2 sizes available, for 100mm or 150mm ducting. A fitted gasket forms an airtight seal. With 1/4 turn bayonet fixing for quick removal and an adjustable setting with locknut Duct Size = 100mm Dimensions = 137 (Dia.) x 47mm Depth = 47mm Diameter = 137mm
Sold by
1 Supplier
Fits into a mounting ring secured to ceiling or wall, with the ducting attached. 2 sizes available, for 100mm or 150mm ducting. A fitted gasket forms an airtight seal. With 1/4 turn bayonet fixing for quick removal and an adjustable setting with locknut Duct Size = 150mm Dimensions = 202 (Dia.) x 60mm Depth = 60mm Diameter = 202mm
Show products from all suppliers