Links to the site navigation.
Vishay IHLP5050CEER100M01
Sold by
6 Suppliers
22µH Shielded Molded Inductor 12A 21mOhm Max Nonstandard
7 Suppliers
Vishay IHLP5050EZER4R7M01
Vishay IHLP5050FDER4R7M01
2.2µH Shielded Molded Inductor 16A 8mOhm Max Nonstandard
1.8A 2.2uH ±20% I-shaped inductor 2.15A SMD,2.5x2x1.2mm Power Inductors ROHS
Surface Mount Power Inductor, IHLP-2020BZ-01 Series, 4.7 H, 20%, Shielded, 0.1166 ohm, 2.8 A RoHS Compliant: Yes
Vishay IHLP2020CZER220M11
4.7µH Shielded Molded Inductor 25A 5.11mOhm Max Nonstandard
5 Suppliers
Vishay IHLP3232DZER3R3M01
8 Suppliers
10µH Shielded Molded Inductor 3A 105mOhm Max Nonstandard
Vishay IHLP4040DZER4R7M01
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0201 (0603 Metric) 900mA 160mOhm
Murata BLM18HE601SH1D Ferrite Bead
RoHS/RoHS II Compliant
4 Suppliers
Part LEAD (Pb) FREE
3 Suppliers
Show products from all suppliers