Product Description: The Toughpad FZ-X1 brings together the best of handheld, smartphone and Barcode reader functionality into a single rugged and hard working 5in. tablet. It is the ideal tool for mobile workers in the transportation and logistics, postal services, MoD, emergency & public safety, utilities, retail and manufacturing sectors. Thanks to its fully-rugged design with MIL-STD-810G certification, IP68 ratings and 3 meter drop resistance, the FZ-X1 promises a long life span and very low TCO. With operating temperatures of -20゚C to +60゚C, glove & rain-enabled daylight-readable display and a high capacity 6200mAh battery, field workers can operate anywhere, anytime and for as long as they need
Androidâ„¢ 4.2.2. 4G LTE / 3G Data and Voice capability. Qualcomm® APQ8064T 1.7GHz Quad-core processor. IP68 rated (Submersible in water up to 1.5m for 30 minutes). User replaceable high capacity battery with hot swap function. Integrated 1D/2D Barcode reader. Enterprise level security (FIPS140-2 level-1 compliant & Built-in ARM® TrustZone®). 3 microphones for intelligent noise cancellation. Loud volume twin speakers (up to 100 dB). 4 user configurable buttons (for shortcut to applications). UK PLUG ONLY
Model = Toughpad FZ-X1
Internal Memory = 2GB
Operating System = Android 4.2.2
Display Resolution = 1280 x 720pixels
Screen Size = 5in
Built-In Camera = Yes
Dimensions = 165.1 x 165.1 x 30.5mm
Weight = 426.4g
Depth = 30.5mm
Length = 165.1mm