Product Description: Win Source Part Number: 1123749-MA310.A.LB.001
Category: RF/IF and RFID>RF Antennas
Features: Cable - 3m, LNA
Termination: SMA Male
Package: Bag
Ingress Protection: IP67
Applications: CDMA, DCS, EDGE, GSM, GPRS, HSPA, PCS, UMTS, WCDMA
Standard Package: 1
Frequency Range: 698MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.601GHz ~ 1.603GHz, 1.71GHz ~ 2.69GHz
Return Loss: -3dB, -10dB
Height (Max): 0.906" (23.00mm)
Frequency Group: Wide Band
Frequency (Center/Band): 761MHz, 859MHz, 920MHz, 1.57542GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.59GHz
Antenna Type: Dome
Number of Bands: 9
Gain: -6.31dBi, -3.54dBi, -3.71dBi, 1dBic, -5.93dBi, -5.51dBi, -5.51dBi, -6.69dBi
RF Family/Standard: Cellular
Mounting Type: Magnetic
ECCN: 7A994
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Taoglas Limited
Other Names: 931-1546
Base Product Number: MA310