Product Description: The Fluke 8845A and 8846A are 6.5 digit precision multimeters that are able to handle measurements on the bench or in a system. Both feature a unique graphical display that can reveal signal quality issues like drift, intermittant and stability by using the analytical functions. The 8846A increases basic Vdc accuracy to 0.0025% plus adds measurements like capacitance, RTD temperature and dB. The 8846A also includes a USB device port to connect standard USB memory storage devices. Both instruments include an RS-232, IEEE-488 and Ethernet interface as standard, with popular DMM emulation modes which make system integration a simple task.
6.5 Digit Resolution. Graphical Display. Basic V dc accuracy of up to 0.0025%. 100uA to 10A Current. 10 Ohm to 1 Gohm Resistance. 2x4 Wire Ohms measurement technique. Frequency, Period, Capacitance & RTD Temperature measurements. Analytical Modes, Trendplotâ„¢, Histogram and Statistics. USB Device Port, for memory storage devices. RS-232,IEEE-488 and Lan interfaces. Popular DMM emulation modes
Multimeter Type = Bench
Absolute Maximum DC Current Measurement = 10A dc
Absolute Maximum AC Current Measurement = 10A ac
Calibrated = UKAS
Absolute Maximum Resistance Measurement = 100MOhms
Absolute Maximum DC Voltage Measurement = 1000V dc
Absolute Maximum AC Voltage Measurement = 1000V ac
Absolute Maximum Temperature Measurement = +600°C
Absolute Maximum Capacitance Measurement = 100mF
Functions Measured = AC Current, AC Voltage, Capacitance, Continuity, DC Current, DC Voltage, Diode, Frequency, Resistance, Temperature