Links to the site navigation.
POWER SUPPLY, S8VK-G SERIES, SWITCH MODE TYPE, 1 PHASE, INPUT: 100-240 VAC / 90-350 VDC, OUTPUT: 10 AMP 24 VDC, 240 W, DIN-RAIL AND PANEL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY
Sold by
6 Suppliers
AC/DC CONVERTER 12V 5W
4 Suppliers
POWER SUPPLY, AC-DC, 15V, 0.333A; No. of Outputs:1 Output; Power Rating (Covection Cooling):5W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 1:15V; RoHS Compliant: Yes
3 Suppliers
POWER SUPPLY, AC-DC, 24V, 0.23A; No. of Outputs:1 Output; Power Rating (Covection Cooling):5.5W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 1:24V; RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 3.3V, 1.25A; No. of Outputs:1 Output; Power Rating (Covection Cooling):4.1W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 1:3.3V; RoHS Compliant: Yes
AC/DC CONVERTER 12V 10W
MEAN WELL MFM-10-15
AC/DC CONVERTER 5V 10W
Open Frame AC DC Converters 1 Output 12V 1.25A 80 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 1A 80 ~ 264 VAC Input
MEAN WELL MFM-15-3.3
AC/DC CONVERTER 5V 15W
Open Frame AC DC Converters 1 Output 12V 1.8A 80 ~ 264 VAC Input
MEAN WELL MFM-20-15
Open Frame AC DC Converters 1 Output 24V 900mA 80 ~ 264 VAC Input
AC/DC CONVERTER 5V 20W
POWER SUPPLY, AC-DC, 12V, 2.5A; No. of Outputs:1 Output; Power Rating (Covection Cooling):30W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 1:12V; RoHS Compliant: Yes
Open Frame AC DC Converters 1 Output 15V 2A 80 ~ 264 VAC Input
MEAN WELL MFM-30-24
POWER SUPPLY, AC-DC, 48V, 0.63A; No. of Outputs:1 Output; Power Rating (Covection Cooling):30.2W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 1:48V; RoHS Compliant: Yes
MEAN WELL MFM-30-5
Enclosed AC DC Converters 1 Output 12V 420mA 80 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 15V 330mA 80 ~ 264 VAC Input
MEAN WELL MPM-05-3.3
Enclosed AC DC Converters 1 Output 5V 1A 80 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 12V 850mA 80 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 15V 670mA 80 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 24V 420mA 80 ~ 264 VAC Input
MEAN WELL MPM-15-12
Enclosed AC DC Converters 1 Output 24V 630mA 80 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 3.3V 3.5A 80 ~ 264 VAC Input
MEAN WELL MPM-15-5
Enclosed AC DC Converters 1 Output 12V 1.8A 80 ~ 264 VAC Input
AC/DC CONVERTER 15V 21W
MEAN WELL MPM-20-24
MEAN WELL MPM-20-5
AC/DC CONVERTER 12V 30W
MEAN WELL MPM-30-24
Enclosed AC DC Converters 1 Output 48V 630mA 80 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 5V, 6A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 12V, 125A; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:12V; Output Current - Output 1:125A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 24V, 67A; No. of Outputs:1Outputs; Output Power Max:1.608kW; Output Voltage - Output 1:24V; Output Current - Output 1:67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 27V, 59A; No. of Outputs:1Outputs; Output Power Max:1.593kW; Output Voltage - Output 1:27V; Output Current - Output 1:59A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
MEAN WELL RSP-1600-48
Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 18V, 0.17A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:18V; Output Current - Output 1:170mA; Output Voltage - Output 2:-; Width:23.5mm RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 3.3V, 0.9A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Width:23.5mm RoHS Compliant: Yes
Show products from all suppliers