Product Description: The 729124 pump is suitable for use with hydraulic nuts (smaller than or equal to HMV 54E) and for mounting and dismounting bearings or components where a maximum pressure of 100 MPa (14,500 psi) is required. The pump is supplied with 1 500 mm (59 in) pressure hose, quick connect coupling and mating nipple and pressure gauge. The pump is filled with SKF mounting fluid LHMF 300 and is supplied with an extra litre of fluid. For applications where space does not permit the use of a quick connect coupling and nipple, such as AOH sleeves, a special pump design is available (729124 A).