Product Description: Single-channel charge amplifier for charge sensors (pC), measuring range 2,000,000 pC
Two calibrated measuring ranges 100 % and 20 %
TEDS, described for each measuring range
Linearity error: 1 %
Nominal (rated) output signal: +/- 10V
Cutoff frequency: 10 KHz (-3 dB)
Auxiliary energy: 24 V (18...30 VDC)
Electrically isolated input/output (no isolation element required)
10-32UNF sensor connector
M12x1 electrical connector, 8-pole
IP65 degree of protection