Links to the site navigation.
Cost-effective, provides good visibility in the two-month range
Sold by
1 Supplier
Used for touch-up & installation of anodized & painted building components
Neutralizes static electricity, inhibits airborne dust accumulation
Quick-drying, asphalt-based material, forms a smooth, even, protective film
Prolongs battery life, won't crack, chip, or peel, dries quickly
Stops rust and corrosion on iron & steel, can be primer or top coat
Stops rust and corrosion on iron & steel, zinc fuses to metal substrates
Flexible, long-lasting coating, can be used to coat electrical components
Seals and protects construction chalk lines and other temporary marks
93% Zinc-rich coating bonds to iron and steel, USDA Category 21 acceptable
Excellent low cost choice for surfaces not requiring a premium coating
High quality, priced competitively, good color visibility and durability
Meets MIL-C_16173E, Grade 4, easily removed, penetrates cracks, non-sticky
Resistant to mild and moderate environments, will not chip or peel
Prevents belt slippage & glazing, inc. pulling power, reduces squeaks
Specially made for refinishing engines and transmissions
Exact match to OEM standards for farm, vehicle, lawn and garden equipment
Provides maximum visibility and safety, increases visibility up to 4 times
Ultimate writing tool in inverted marking, best positive delivery cut-off
Excellent color visibility/retention and durability
Fast drying, excellent for horizontal numbering, lettering, or writing
Good initial visibility, mark lasts up to 35 days depending on UV exposure
Stops rust and corrosion on iron & steel surfaces, easy to use, zinc-rich
Designed specifically for use on metal surfaces subject to extreme heat
Valve-action medium point felt tips, air tight cap included
Rapid dry time, durable finish meet the demands of steel fabrication shops
Tough coating, protects & insulates exposed wires & electrical windings
Show products from all suppliers