Product Description: The Cleco Push-to-Start Inline Screwdriver, 14SCA04Q, is a top quality assembly tool, made in the U. S. A., by Cooper Power Tools. Cleco assembly screwdrivers have long been recognized as the assembly tool standard against which all other brands are measured. The Cleco 14SCA04Q pneumatic screwdriver offers dependable repetitive torque accuracy. The Cleco 14 series of in-line Clecomatic screwdrivers are the ultimate tools for an infinite range of applications, including computer, electronics, and appliance assembly.
Clecomatic screwdrivers feature the patented Clecomatic clutch. A Clecomatic inline screwdriver starts when the bit is depressed and stops the instant preset torque is reached on the fastener. This feature and the patented clutch mechanism help assure consistent repetition of torque settings over a long period of time, which means better quality in the finished product. Since the Clecomatic screwdriver does not dwell on the fastener, production can be boosted 10% or more. The short cycle time of a Clecomatic screwdriver results in less tool wear and fewer replacement parts. Clecomatic screwdrivers can last up to five times longer than lever-operated, ratcheting-clutch screwdrivers.
- Torque Range: 3 - 40 in.lb. (0.4 - 4.5 Nm)
- Reversible
- Lever Push-to-Start
- Clutch: Clecomatic
- Screw Size: #10
- RPM: 1100
- Weight: 1.5 lb
- Length: 9.8"
- External Torque Adjusment
- 1/4" Hex Quick Change
BlueTools offer many other models to choose from:
- Push button or sliding knob reverse
- Push-to-start or push and lever start
- Bit & finder or quick change chuck
- Torque Range: 0.5 - 45 in.lb. (0.06 - 5.1 Nm)
- Screw Size Range: #4 - #10 (M2.5 - M4)
Call BlueTools at 336-282-2020 to order your Cleco Clecomatic Screwdriver today!