Links to the site navigation.
Our PEEK Manifold Assembly can be easily applied for a multi-Ports mixing chamber, combining several fluid streams into one or one stream split to several outlets. It can also be used as a gas sparging splitting unions or sample injection onto multi-well plates or a multiple direction flow path union. Our manifold is manufactured from biocompatible PEEK giving it excellent chemical resistance. It has 7 Ports and is for 1/16"OD tubing. This assembly comes with Super Flangeless Fittings (7) P-255 and (7) P-250.
Sold by
1 Supplier
Our PEEK Manifold Assembly can be applied for a multi-Ports mixing chamber, combining several fluid streams into one or one stream split to several outlets. It can also be used as a gas sparging splitting unions or sample injection onto multi-well plates or a multiple direction flow path union. Our manifold is manufactured from biocompatible PEEK giving it excellent chemical resistance. It has 5 Ports and is for 1/8" OD tubing. This assembly comes with Super Flangeless Fittings (5) P-331 and (5) P-359.
Our PEEK Manifold Assembly can be easily applied for a multi-Ports mixing chamber, combining several fluid streams into one or one stream split to several outlets. It can also be used as a gas sparging splitting unions or sample injection onto multi-well plates or a multiple direction flow path union. Our manifold is manufactured from biocompatible PEEK giving it excellent chemical resistance. It has 5 Ports and is for 1/16"OD tubing. This assembly comes with Super Flangeless Fittings (5) P-255 and (5) P-250.
Our PEEK Manifold Assembly can be easily applied for a multi-Ports mixing chamber, combining several fluid streams into one or one stream split to several outlets. It can also be used as a gas sparging splitting unions or sample injection onto multi-well plates or a multiple direction flow path union. Our manifold is manufactured from biocompatible PEEK giving it excellent chemical resistance. It has 6 Ports and is for 1/16"OD tubing. This assembly comes with Super Flangeless Fittings (6) P-255 and (6) P-250.
Our PEEK Manifold Assembly can be easily applied for a multi-Ports mixing chamber, combining several fluid streams into one or one stream split to several outlets. It can also be used as a gas sparging splitting unions or sample injection onto multi-well plates or a multiple direction flow path union. Our manifold is manufactured from biocompatible PEEK giving it excellent chemical resistance. It has 6 Ports and is for 1/8"OD tubing. This assembly comes with Super Flangeless Fittings (6) P-331 and (6) P-359.
Our PEEK Manifold Assembly can be easily applied for a multi-Ports mixing chamber, combining several fluid streams into one or one stream split to several outlets. It can also be used as a gas sparging splitting unions or sample injection onto multi-well plates or a multiple direction flow path union. Our manifold is manufactured from biocompatible PEEK giving it excellent chemical resistance. It has 7 Ports and is for 1/16"OD tubing. This assembly comes with Super Flangeless Fittings (7) F-331.
Our PEEK Manifold Assembly can be easily applied for a multi-Ports mixing chamber, combining several fluid streams into one or one stream split to several outlets. It can also be used as a gas sparging splitting unions or sample injection onto multi-well plates or a multiple direction flow path union. Our manifold is manufactured from biocompatible PEEK giving it excellent chemical resistance. It has 7 Ports and is for 1/8"OD tubing. This assembly comes with Super Flangeless Fittings (7) P-331 and (7) P-250.
Our PEEK Manifold Assembly can be applied for a multi-Ports mixing chamber, gas sparging splitting unions or sample injection onto multi-well plates or a multiple direction flow path union. Our manifold is manufactured from biocompatible PEEK giving it excellent chemical resistance. It has 9 Ports and is for 1/16"OD tubing. This assembly comes with Super Flangeless Fittings (9) P-255 and (9) P-250. .
Our PEEK Manifold Assembly can be applied for a multi-Ports mixing chamber, combining several fluid streams into one or one stream split to several outlets. It can also be used as a gas sparging splitting unions or sample injection onto multi-well plates or a multiple direction flow path union. Our manifold is manufactured from biocompatible PEEK giving it excellent chemical resistance. It has 9 Ports and is for 1/8"OD tubing. This assembly comes with Super Flangeless Fittings (9) P-331 and (9) P-359.
Show products from all suppliers