Product Description: The FCS Flexible Control System is a sophisticated, high performance controller that offers multi-channel configurations for monitoring toxic, combustible and refrigerant gases with versatile control functionality for non-hazardous, non-explosion rated, commercial and light industrial applications. The FCS is designed to accept inputs from digital and/or analog transmitters and/or Peripheral Devices (in various combinations), using Modbus® RTU RS-485 or 4-20 mA analog input.
The FCS offers up to 128 channels with either Modbus® RTU RS-485 WAN output or with BACnet® MS/TP RS-485 WAN output for communicating with a Building Automation System (BAS).
It includes four configurable SPDT dry contact relays with field configurable time delays and trigger levels, a full colour LCD resistive touch screen with LED panel indicating configurable channel alarm status, relay status and fault conditions, extensive menu system with password protection, enhanced logic control, priorities/zoning capabilities, a USB port for firmware upgrades, data logging and a door-mounted, audible alarm. The FCS has flexible configuration settings for analog outputs and supports 4-20 mA and Modbus® driven VFDs.
Optional value added features include, analog inputs and/or analog outputs, a top mounted strobe, a locking door, a manual shut off switch and a water tight, door-mounted audible alarm.
Key Features
- Up to 128 channels
- FCS-M models offer Modbus® RTU RS-485 digital output signal for LAN and WAN communications
- FCS-B models offer BACnet® MS/TP RS-485 output signal for WAN communications (for communicating with a BAS)
- Graphic, full colour, resistive touch LCD screen with LED indicators
- Optional internal analog inputs and/or analog outputs with flexible configuration settings
- Enhanced logic control, zoning and priority structure capabilities
- Supports 4-20 mA and Modbus® driven VFDs
- 4 dry contact relays, 5A @ 240V each
- 2 dedicated horn/strobe output drives, 0.5A @ 24VDC max
- Line Voltage (90 - 240 VAC)
- USB port for firmware upgrades and data logging
- Configurable to comply with California Title-24 Energy Efficiency Standards
- Door mounted audible alarm, optional water tight version available
- Standard water / dust tight, corrosion resistant enclosure (drip proof); IP54 rated with water tight, door mounted audible alarm installed
Contact us today to customize your system!