Product Description: TE, TR and TF current sensor ranges can be connected to DIRIS Digiware and DIRIS B-30 via a rapid RJ12 connection. Various accessories are available to allow the installation of sensors in all panel configurations.
Thanks to a wide measurement range, the TE current sensors cover the full current range of 5 to 1000 A, with only 6 references.
Advantages Plug & Play
A rapid RJ12 connection makes wiring easy and reliable and prevents wiring errors. This also allows automatic detection of the sensor type and size/transformation ratio.
Accuracy as per standard IEC 61557-12
• Class 0.5 from 2% to 120% of rated current for the global measurement chain (associated with TE current sensors).
• Class 1 from 2% to 120% of rated current for the global measurement chain (associated with TR current sensors).
Suitable for any installation
Dimensions of the range allow:
• New installation: a range of solid TE sensors adapted to the pitch of protective devices.
• Existing installations: a range of split-core TR sensors for existing sites.
• Existing space-constrained installations with high-intensity currents: a range of flexible TF current sensors (Rogowski).