Product Description: With DIRIS G communication gateways, all information from metering and measurement devices communicating wirelessly or via the RS485 bus are centralised in a single device and then made available on the Ethernet network via Modbus TCP.
The gateway has an embedded WEBVIEW web server, allowing real time monitoring of electrical values and analysis of consumption data.The user can be alerted of any alarms via email.
Advantages WEBVIEW embedded web server
DIRIS G gateways include an embedded web server. Two versions are available:
• Power Monitoring:
- real time measurements and alarms
• Power & Energy Monitoring:
- real time measurements and alarms,
- Historical of measurements and analysis of consumptions.
• DIRIS D-90 touch-screen tablet can be fitted on the panel door to display WEBVIEW data.
Plug & Play
Connected metering and measurement devices are automatically addressed and detected by the DIRIS G gateway. DIRIS G gateways provide:
• Automatic clock synchronisation (SNTP).
• Synchronisation of connected devices.
• Warning messages in case of alarms (e-mail SMTP).
• Automatic recording and storage of measurements and consumption data.
Scalable
Several optional modules are available:
• Digital inputs/outputs
• Analogue inputs/outputs
• Temperature inputs