Links to the site navigation.
1. It has excellent resistance against chemicals.
2. It can be used in wide temperature range.
3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.
Sold by
1 Supplier
1. Our product is material of resistance to flame.
2. 10P products with 4 knock-outs of 21mm on three surfaces and available to use in T type.
2. Our products are 15P and available to use in T type.
3. Easy to work because boxes are separate from terminal block.
2. 15P products.
3. Easy to work because boxes are separable from terminal block.
2. 20P products with A-type structure, which enables convenient wiring.
2. Our products are 20P and available to use in T type.
2. 20P products.
1. 4P products and some boxes have knock-outs of 21mm on both surfaces and others have holes. The latter type is ready to use without additional processing.
2. 4P products with knock-outs of 21mm on both surfaces and available to use in T type.
2. 4P products and our boxes have knock-outs of 21mm on both surfaces.
2. 6P products and some boxes have knock-outs of 21mm on both surfaces and others have holes. The latter type is ready to use without additional processing.
2. 6P products with knock-outs of 21mm on both surfaces and available to use in T type.
2. 6P products and our boxes have knock-outs of 21mm on both surfaces.
Show products from all suppliers