Links to the site navigation.
Key Specifications/Special Features:
Sold by
1 Supplier
Butterfly Valves Lined PTFE with Applicable Temperature of -40 to +230 Degrees Celsius. Model Number: LD 006-BT/PTFE Key Specifications/Special Features:
Butterfly Valve with Cast Iron Body, and white coating. Model Number: LD 018-BT8 Key Specifications/Special Features:
Butterfly Valves DN2600 with BW Ends, Available in API, ANSI, BS, DIN and JIS Standards. Model Number: LD 006-BT1 Key Specifications/Special Features:
Butterfly Valves With Gear Box. Model Number: LD-018-BTG Key Specifications/Special Features:
150LBS Butterfly Valve with LUG Type, Made of Carbon Steel, Stainless Steel and Alloy Steel. Model Number: LD 006-BTC2 Key Specifications/Special Features:
Carbon Steel Butterfly Valve, API, ANSI and DIN Standards Approved. Model Number: LD 018-BT6 Key Specifications/Special Features:
Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF Key Specifications/Special Features:
Assorted Types of Butterfly Valves without Pin. Model Number: LD 018-BT Key Specifications/Special Features:
Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Special Features:
Flange Type Double-eccentric Butterfly Valve with Cast Iron Body and Gear Operator. Model Number: LD 018-BT1 Key Specifications/Special Features:
China Double Eccentric Butterfly Valve Manufacturer Landee Provides GJS500.7 Butterfly Valves, Double Eccentric, DN700, PN16, EPDM Seat, SS420 Shaft.
Lug Type Butterfly Valves with Ductile Iron Body, Available in API 609 and EN593 Standards. Model Number: LD 018-BT2 Key Specifications/Special Features:
PN16 Butterfly Valves with Flanged Ends, Metal and Resilience-seated Sealing. Model Number: LD 006-BTC1 Key Specifications/Special Features:
Butterfly Valves with Ductile Iron Body and Gear Operator. Model Number: LD 018-BT3 Key Specifications/Special Features:
Butterfly Valve Made from Various Sturdy Materials. Model Number: LD 006-BT Key Specifications/Special Features:
Wafer Type Butterfly Valve with cast iron Body. Model Number: LD-018-BT7 Key Specifications/Special Features:
Show products from all suppliers