Product Description: The Strain Gauge Amplifier SGA-2 is designed as a differential front-end amplifier to connect full, half or ¼ bridge strain gauges with internal bridge completion.
While the SGA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party data acquisition system.
Key Capabilities
- 4-wire and 6-wire technique
- Internal ½- and ¾ Bridge Completion
- 2-channels per module
- 1.5 MHz bandwidth gain x1, x10
- Low offset voltage drift
- Low output noise