Product Description: The CC-200 is a geometric digital readout with capabilities beyond more expensive units. Geometry calculations of angles, skewed points, lines, distances, radii, perpendicularity or parallelism are available with a simple button press. The CC-200 easily interfaces with any of the CCP optical comparators.
- Geometry calculation with simple button keypress
- LCD screen with easy-to-understand inspector interface
- Full model window Part View capability identifies features quickly and easily
- Auto Enter provides "On The Fly" measurement capability
- Edge detection provides fast, accurate measurements
- Setup screen allows complete review of setup information
- Metric/English button converts from inches to millimeters instantly
- Password protected setup allows only authorized setup changes
- Scale error detection provides visual indication of scale problems
- Skew capability eliminates fixture requirement
- SPC export provides data organized for your SPC system