Links to the site navigation.
G-SFP-20-W Series
The transceiver from Henrich is small form factor pluggable module with standard duplex connector for fiber communications. This module is designed for single-mode-fiber (SMF) and operates at a nominal wavelength of 1310 nm with cost effective and high performance. It is with the SFP 20-pin connector to allow hot plug capability.
Features
Sold by
1 Supplier
G-SFP-40-W Series
G-SFP-S35/S53-20-W
The transceiver from Henrich is small form factor pluggable module for serial optical data Communications applications specify of SONET OC-3 / SDH STM-1 / IEEE 802.3u. This module is designed for single-mode-fiber (SMF) with cost effective and high performance by using 1310 nm transmitter and 1490nm to 1550nm receiver, or 1550 / 1490nm transmitter and 1310nm receiver. It is with the SFP 20-pin connector to allow hot plug capability.
G-SFP-W Series
The transceiver from Henrich is small form factor pluggable module with standard duplex connector for fiber communications. This module is designed for multi-mode-fiber (MMF) and operates at a nominal wavelength of 1310 nm with cost effective and high performance. It is with the SFP 20-pin connector to allow hot plug capability.
SFP-20-W Series
The transceiver from Henrich is small form factor pluggable module with standard LC duplex connector for fiber communications. This module is designed for single mode fiber and operates at a nominal wavelength of 1310 nm with cost effective and high performance. It is with the SFP 20-pin connector to allow hot plug capability.
SFP-40-W Series
SFP-S35-20-W Series
The transceiver from Henrich is small form factor pluggable module for serial optical data Communications applications specify of SONET OC-3 / SDH STM-1 / IEEE 802.3u. This module is designed for single mode fiber with cost effective and high performance by using 1310 nm transmitter and 1550 nm receiver. It is with the SFP 20-pin connector to allow hot plug capability.
SFP-S53-20-W Series
SFP-W Series
The transceiver from Henrich is small form factor pluggable module with standard duplex connector for fiber communications. This module is designed for multi-mode-fiber (MMF) and operates at a nominal wavelength of 850 nm with cost effective and high performance. It is with the SFP 20-pin connector to allow hot plug capability.
SFP-W-850 Series
The transceiver from Henrich is small form factor pluggable module with standard duplex connector for fiber communications. This module is designed for multi-mode-fiber (MMF) and operates at a nominal wavelength of 850nm with cost effective and high performance. It is with the SFP 20-pin connector to allow hot plug capability.
Show products from all suppliers