Product Description: Application
Filtration of hydraulic fluids, lubricants, industrial liquids and gases. Filter media for all applications. Elements for installation in EPE filter housings. ... others on request.
Construction
Special star pleated filter media that is mounted on a perforated support tube. Coreless design also available. Glued with a 2-component adhesive in a longitudinal direction and with metal / plastic end-caps. Sealed with O-ring or profile seal.
Features
Glass Fiber, Paper, Wire Mesh & Non-Woven Media. Water-absorbing media. Achievable oil cleanliness: up to ISO 12/8/3 (ISO 4406). Superior dirt holding capacity. Filtration ratio βx = 1000. Cleanable & non-cleanable filter media.
Filter Media
H…XL (Non-cleanable) Multi-layered glass-fiber with protective nonwovens and support mesh. Filtration: 1,3,6,10,16,20 µm, Absolute, acc to ISO 16889. Use: For highest cleanliness requirements of hydraulic fluids and lubricants for stationary & mobile hydraulics.
H…XX (Non-cleanable) Improved glass-fiber with protective nonwovens and support mesh. Enhanced dirt holding, long life. Filtration: 3,5,10,20 µm, Absolute acc to ISO 16889. Use: For highest cleanliness requirements of hydraulic fluids and lubricants for stationary & mobile hydraulics.
G… (Cleanable) Stainless steel wire mesh underlaid with supporting mesh. Filtration: 10 to 1500 µm, Nominal, surface filtration. Use: For protective, and pre-filtration.
P… (Non-cleanable) Paper, cellulose fiber, cost-effective. Filtration: 5,10,25 µm, Nominal, depth filtration. Use: For coarse and preliminary filtration.
VS… (Non-cleanable) Surface filter of extremely solid reinforced non-woven media made of polyethylene-wrapped polypropylene fiber. Filtration: 10,25,40,60 µm, Nominal, depth filtration. Use: Pre-filtration, cooling lubricants, hydraulic fluids, water & water-based fluids.
AS… (Non-cleanable) Nonwoven media with water-absorbent material combined with glass fiber media. Filtration: 1,3,6,10,16,20 µm, Absolute acc to ISO 16889. Use: Dehydration of hydraulics, lubricants & air breathers.
M… (Cleanable) Stainless steel fiber underlaid with supporting mesh. Low dirt retention, depth filtration. Filtration: 5,10,15 µm, Absolute acc to ISO 16889. Use: For highest cleanliness requirements with aggressive industrial and chemical liquids, hydraulic fluids.