Links to the site navigation.
SHORT AND LONG STYLE: 6" Hot Head Aluminum Product valve is a hot or cold viscous material rugged valve, generally used for hot asphalt or any heavy liquids, designed for installation on the rear head of tanker and to provide high discharge rates for such products. This enables a tank to be unloaded much faster than with conventional valves. A replaceable Oilite Gasket is provided for ease in repairing should damage occur from dirt or other foreign material. A heavy mounting flange is provided to insure a flat gasket surface. Note: Optional sump available at extra cost.
Sold by
1 Supplier
Avoid production slowdowns, operator injury and expensive environmental cleanups by effectively stopping fuel and chemical leaks when accident occurs.
Note: - 3" Emergency Valve with Victaulic Outlets
Note: - 4" Emergency Valve with Victaulic Outlets
Note: - 6" Emergency Valve with Flanged Outlet
Show products from all suppliers