Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Site Navigation
Links to the site navigation.
Account
Open Search Form
Products & Services
Search Products & Services
Search
Technical Specifications
Login
Sign Up
Products & Services
Search Products & Services
Search
Block USA, Inc. | Magnet Wire | GlobalSpec
Results: 3 found
3 Results
Block USA, Inc.
Enamelled Copper Wire -- CUL 100/0,15
Product Description:
Current loading 0.02 - 11.5 A
Long-term thermal resistance 150°C (class F)
May be tinned >350 °C
Wire diameter 0.08 - 2 mm
Enamelled copper wire for the production of coils and winding and for general laboratory needs.
DATASHEET
Sold by
1 Supplier
Block USA, Inc.
Resistance Wire -- RD 100/0,3
Product Description:
Resistor allow as specified in DIN 46 461 (CuNi44)
Specific electrical resistance 0.49 ((Ω x mm
2
)/m)
Average temperature constant of the electrical resistor at 20°C = 0.00004-0.00008
Average linear thermal expansion coefficient between 20 - 100 °C = 13.5x10-6
Melting temperature 1220-1270 °C
Maximum permissible wire temperature up to 600 °C
Resistance wire for the production of technical resistances, shunts and for general laboratory needs.
DATASHEET
Sold by
1 Supplier
Block USA, Inc.
Stranded Copper Wire -- CLI 200/90
Product Description:
Current loading 0.42 - 3.36 A
Long-term thermal resistance 130°C (class B)
May be tinned >350 °C
Wire diameter 15 x 0.1 - 120 x 0.1 mm
Effective Cross-section 0.118 - 0.943 mm
2
Varnish insulated radio frequency copper braid for the production of coils and windings in the radio frequency range and for general laboratory needs.
DATASHEET
Sold by
1 Supplier
Filter
Previous
Technical Specifications
Select a category for additional filtering options
Select a category for more filters
Next
Block USA, Inc.
Supplier Profile
Show products from all suppliers
Magnet Wire
There are no available technical spec filters for Magnet Wire.