Product Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites Butterfly Valve. The C10N incorporates the same unique features as the C10 and meets API 609 and MSS-SP 67 laying length (face-to-face) dimensions for quick placement of standard butterfly valves.
- STEM - STEEL ASTM A 311 AISI
GRADE C1144
One piece, full length stem is internally keyed to disc insert.
- BODY - CAST CARBON STEEL ASTM
A 216 GRADE WCB WAFER OR LUG
Stronger than cast or ductile iron. Not subject to thermal shock. Also available in stainless steel and aluminum.
- DISC INSERT ASTM A 108 AND ASTM
A 216 GRADE WCB
Lining material bonded to steel. Disc internally keyed to shaft.
- EXTERIOR FINISH
High Gloss Epoxy. Maximum protection from environmental corrosion.
- GASKET SURFACE
Bonded to valve body. Will not "fold" on insertion between flanges.
- BUSHING - RYTON/TFE
Reinforced top stabilizer bushing prevents side loading.
- STEM SEAL
Top patented ball and socket design.
- BODY LINER
Molded and bonded to body; prevents seat blowout.
- STEM SEAL
Bottom patented ball and socket design.
- BUSHING - RYTON/TFE
Reinforced bottom stabilizer bushing prevents side loading.
- STEM RETAINING RING
Insures positive retention of shaft.