Product Description: Up to 22KW 27V DC Output
The Integra is a 19-inch wide, 4RU, intelligently-controlled +27 VDC output rectifier shelf. The control module interfaces with up to (8) hot-swappable NDRM-2100F 100A rectifier modules. An optional expansion shelf can be added to provide 4 additional rectifiers.
This unique system has a voltage and current display above each module. The rectifier modules are hot swappable, actively current-share with other NRDM-2100F modules, and support redundancy. The basic shelf supports external battery back-up and provides a single 100A rated battery breaker with battery low voltage disconnect (LVD) protection.
Benefits
- Hot pluggable
- n+1 redundancy
- Modular design for high power applications
- 19 inch rack mount type
- Low voltage disconnect for the battery protection (LVD)