Product Description: accuracy class: ± 3 µm, ± 10 µm, ± 20 µm, ± 40 µm, ± 100 µm, others on request
material: depending on application
width: 5, 6, 8, 10, 12, 15, 20, 25 ±0.2 mm (others on request)
thickness: 0.5 to 1.66 mm (depending on scale setup)
pole pitch: custom code pattern
operating temperature: depending on material
mounting holes: div. options available