Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Site Navigation
Links to the site navigation.
Login
Sign Up
Open Search Form
Products & Services
Search Products & Services
Search
Technical Specifications
REED-Direct | LCR Meters | GlobalSpec
Filter
Previous
Technical Specifications
Select a category for additional filtering options
Select a category for more filters
Next
Results: 1 found
1 Result
REED-Direct
LCR Meter -- K5050
Product Description:
200 mA fuse provides protection from charged capacitors (>50 VDC)
Large (0.7") 3 1/2 digit LCD
Includes test leads
SPECIFICATIONS:
Range/Resolution/Acc
uracy:
Inductance: 2mH to 20H (5 ranges)/1µH to 10 mH/2mH-2H: ±(2% + 2 digits); 2-20H: ±(5% + 1 digit)
Capacitance: 2nF to 200µF (6 ranges)/1pF to 100nF/±0.5µF ±1 digit
Resistance: 200ω to 20Mω (6 ranges)/ 0.1ω to 10kω/±(1% +3 digits)
Sold by
1 Supplier
REED-Direct
Supplier Profile
Show products from all suppliers
LCR Meters
Form Factor
Bench / Free-Standing
Clamp Meter
Rack-Mounted
Handheld
Computer Board
Other
Display Type
Analog
Digital
Other
Display Digits
3 Digits
4 Digits
5 Digits
6 Digits
Plus 1/2 Digit
7 or More Digits
Resistance / Impedance Range
Min Value
Max Value
Units
Reset
Apply
Capacitance Range
From
To
Units
Reset
Apply
Inductance Range
Min Value
Max Value
Units
Reset
Apply
Bandwidth
Min Value
Max Value
Units
Reset
Apply
Sampling Rate
Min Value
Max Value
Units
Reset
Apply
Maximum Channels
Min Value
Reset
Apply
Operating Temperature
From
To
Units
Reset
Apply
Electrical Measurements
Audible Continuity
Battery Test
Continuity Check
Diode Test
Max/Min or Peak Spike Measurement
RTD Test
Thermocouple Test
True RMS Measurement
Transistor Test
Other
Features
Adjustable Sampling Rate
Alarm LED
Application Software
Auto-Ranging
Battery Powered
Data Acquisition
Data Storage / Logging
dB Readings
External Shunts
Filters
Integrating Functions
Mirrored Scale
Overload Protection
Programmable
Range Switch
Removable Data Storage
Scaling Function
Temperature Compensated
Triggering
Other
Output Interface
USB
GPIB
RS232
BCD
D/A
Other
Standards and Certifications
RoHS Compliant
CSA Mark
CE Marking
UL
IEC 61010
WEEE Compliant