Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Site Navigation
Links to the site navigation.
Login
Sign Up
Open Search Form
Products & Services
Search Products & Services
Search
Technical Specifications
REED-Direct | Digital Voltmeters | GlobalSpec
Filter
Previous
Technical Specifications
Select a category for additional filtering options
Select a category for more filters
Next
Results: 2 found
2 Results
REED-Direct
Clamp Meter, AC/DC -- C-201
Product Description:
Touch Zero and Data Hold functions
Polarity and overload indications
Continuity test
Auto or manual ranging
Auto power-off
Low battery indication
Include test leads, soft carrying case and batteries
Ce EN61010 600V CAT lll 300V CAT lll
SPECIFICATIONS:
AC/DC Current Range: 40A, 400A
Resolution: 0.01A, 0.1A
Accuracy: AC: ±(2% rdg. +10 dgt.); DC: ±(2.5% rdg. +10 dgt.)
AC/DC Voltage Range: 400V, 600V
Resolution: 0.1V, 1V
Accuracy: AC: ±(1.5% rdg. +5 dgt.); DC: ±(1% rdg. +2 dgt.)
Resistance Range: 400ω
Resolution: 0.1ω
Accuracy: ±(1% rdg. +2 dgt.)
Continuity Range: < 40ω
Max. Test Voltage: 1.5 VDC
Power Supply: 2 x 1.5V AAA batteries
Jaw Opening: 30mm
Dimensions: 193 x 50 x 28mm (7.6 x 2.0 x 1.1")
Weight: 240g (8.5 oz)
Sold by
1 Supplier
REED-Direct
Clamp Meter, AC/DC, TRMS -- C-212
Product Description:
3-3/4 digit LCD with high-speed, 42-segment bargraph
Max/Min and Data Hold functions
Peak Hold function
Diode and continuity test with beeper
Auto or manual ranging
Include test leads, soft carrying case & batteries
Ce EN61010 600V CAT lll 1000V CAT lll
SPECIFICATIONS:
AC/DC Current Range: 40, 400, 1000A
Resolution: 0.01, 0.1, 1A
Accuracy: AC: ±(1.9% rdg. +5 dgt.);
DC: ±(2.5% rdg. +10 dgt.)
Voltage Range: AC: 400, 750V;
DC: 400, 1000V
Resolution: 0.1, 1V AC/DC
Accuracy: AC: ±(1.5% rdg. +5 dgt.);
DC: ±(1% rdg. +2 dgt.)
Resistance Range: 400, 4000ω
Resolution: 0.1, 1ω
Accuracy: ±(1% rdg. +3 dgt.)
Frequency Range: 4, 10kHz
Resolution: 1, 10Hz
Accuracy: ±(0.1% +1 dgt.)
Power Supply: Single 9V battery
Jaw Opening: 40mm
Dimensions: 242 x 66 x 36mm (9.5 x 2.6 x 1.4")
Weight: 400g (10 oz)
Sold by
1 Supplier
Digital Voltmeters
Form Factor
Bench / Free-Standing
Clamp Meter
Rack-Mounted
Handheld
Computer Board
Other
Measurement Type
AC
DC
AC / DC
Phase
Single Phase
Three Phase
Display Type
Analog
Digital
Other
Display Digits
3 Digits
4 Digits
5 Digits
6 Digits
Plus 1/2 Digit
7 or More Digits
DC Voltage Range
Min Value
Max Value
Units
Reset
Apply
AC Voltage Range
Min Value
Max Value
Units
Reset
Apply
Bandwidth
Min Value
Max Value
Units
Reset
Apply
Sampling Rate
Min Value
Max Value
Units
Reset
Apply
Maximum Channels
Min Value
Reset
Apply
Operating Temperature
From
To
Units
Reset
Apply
Electrical Measurements
Audible Continuity
Battery Test
Continuity Check
Diode Test
Max/Min or Peak Spike Measurement
RTD Test
Thermocouple Test
True RMS Measurement
Transistor Test
Other
Mechanical Measurements
Torque
Synchronous Speed (RPM)
Slip Speed %
Motor Efficiency %
Other
Features
Adjustable Sampling Rate
Alarm LED
Application Software
Auto-Ranging
Battery Powered
Data Acquisition
Data Storage / Logging
dB Readings
External Shunts
Filters
Integrating Functions
Mirrored Scale
Overload Protection
Programmable
Range Switch
Removable Data Storage
Scaling Function
Temperature Compensated
Triggering
Other
Output Interface
USB
GPIB
RS232
BCD
D/A
Other
Standards and Certifications
RoHS Compliant
CE Marking
CSA Mark
UL
IEC 61010
WEEE Compliant
REED-Direct
Supplier Profile
Show products from all suppliers