Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Site Navigation
Links to the site navigation.
Login
Sign Up
Open Search Form
Products & Services
Search Products & Services
Search
Technical Specifications
REED-Direct | Moisture Meters | GlobalSpec
Filter
Previous
Technical Specifications
Select a category for additional filtering options
Select a category for more filters
Next
Results: 28 found
28 Results
REED-Direct
Anemometer/Thermo-Hygrometer/Light Meter -- LM-8000
Product Description:
High precision thin-film capacitance humidity sensor
Photo diode and colour correction filter light sensor
Velocity Units: m/s, kph, mph, knots, and fpm
°F or °C
Data Hold, Record (Max/Min)
Includes battery
SPECIFICATIONS:
Air Velocity Range/Resolution:
0.2 to 30.0 m/s/0.1 m/s;
1.4 to 108.0 kph/0.1 kph;
0.9 to 67.0 mph/0.1 mph;
80 to 5910 fpm/1 fpm;
0.8 to 58.3 knots/0.1 knot
Temperature Range/Resolution:
Air: 32 to 122°F (0 to 50°C)/0.1°F (0.1°C);
Input: -148 to 2372°F (-100 to 1300°C)/0.1°F (0.1°C)
Light Range: 0 to 20,000 Lux/0 to 2,000 F-c
Humidity Range: 10 to 95% RH
Dimensions: 6.1 x 2.4 x 1.3" (156 x 60 x 33mm)
Weight: 8.8 oz (160g)
Sold by
1 Supplier
REED-Direct
Environmental Meter -- ST-8820
Product Description:
Light function is used to measure luminance in the field
Fully cosine corrected for the angular incidence of light
Very stable, long life silicon diode light sensor
Semiconductor humidity sensor
Type K thermocouple input for temperature measurements
Data Hold and Max Hold
Auto shut off and low battery indication
Included accessories: carrying case, K-type temperature probe and 9V battery
SPECIFICATIONS:
Type K Temperature Probe:
Temperature Range: -4 to 1400°F, -20 to 750°C
Thermo-Hygrometer Probe:
Temperature Range: -4 to 122°F, -20 to 50°C
Humidity Range: 25to 95% RH
Sound Level Range: 35 to 135 dB (A & C)
Light Range: 0.1 to 20,000 lux (3 ranges)
Power Supply: Single 9V battery
Dimensions: 251 x 64 x 40mm
Weight: 250g
Sold by
1 Supplier
REED-Direct
Environmental Test Kit -- K100
Product Description:
Establishment of acceptable conditions in office buildings, schools, hospitals, shopping malls, etc.
Evaluation of the environment in aircrafts, trains, subways, buses and other transport vehicles
Checking the effectiveness of the air conditioning and ventitaltion systemsin buildings, vehicles, museums, libraries, theraters, etc.
SPECIFICATIONS:
Air Velocity Range: 0.20 to 40.00 m/s; 40 to 7800 fpm and equivalent kph and mph
Temperature Range: 32 to 140°F; 0 to 60°C
Humidity Range: 10 to 95% RH
Sound Level Range: 30 to 130 dB (A); 30 to 130 dB (C)
Light Range: 0 to 50,000 lx (3 ranges); 0 to 5,000 Fc ( 3ranges)
Power Supply: Single 9V battery
Dimensions: 7.9 x 2.75 x 1.4" (200 x 70 x 36mm)
Sold by
1 Supplier
REED-Direct
Heat Stress Meter -- 8778
Product Description:
Black Globe Temperature (TG) monitors the effects of direct solar radiation on an exposed surface
In/Out function displays the WBGT value with or without direct sun exposure
View individual temperatures or indices in either °F or °C
User adjustable WBGT threshold with audible alarm if thresold is exceeded
Auto power off with override
Built-in RS-232 interface
Tripod mount design for longterm monitoring
SPECIFICATIONS:
Air Temp. Range: 0.0 to 50.0°C (32 to 122°F)
Accuracy: ±0.6°C (±1.1°F)
Black Globe Temp. Range: 0.0 to 80.0°C (32 to 176°F)
Accuracy: ±1°C: 15 to 40°C, ±1.5°C: rest of range for indoor; ±1.5°C: 15 to 40°C, ±2°C: rest of range for outdoor
WBGT Temp. Range: 0.0 to 50.0°C (32 to 122°F)
Resolution: 0.1°C (0.1°F)
Humidity Range: 0 to 100% RH
Accuracy: ±3% RH: 10 to 90% RH,
±5% RH: rest of range
Resolution: 0.1% RH
GENERAL
Power Supply: 2 x AAA batteries
Dimensions: 10 x 1.9 x 1.1" (254 x 49 x 30mm)
Black Ball Dimensions: 1.6" dia. x 1.4"H (40 x 35mm)
Sold by
1 Supplier
REED-Direct
Humidity/Temperature Datalogger -- ST-171
Product Description:
User selectable measurement rate from 2 seconds to 24 hours
Alarm display if user-defined max/min values are exceeded
Displays all status information through two LEDs
Includes wall mount bracket and Windows compatible software
SPECIFICATIONS:
Temperature Range: -40 to 70°C (-40 to 158°F)
Resolution: 0.1°C /°F
Accuracy: ±0.5°C (±0.9°F): -4 to 122°F (-20 to 50°C); ±1.0°F (±1.8°F): all other ranges
Humidity Range: 0 to 100% RH
Resolution: 0.1% RH
Accuracy: ±2% RH
Sampling Rate: User selectable rate: 2s, 5s, 10s, 30s, 1m, 5m, 10m, 30m, 1h, 2h, 3h, 6h, 12h, 24h
Power Supply: 3.6V lithium battery
Battery Life: 1-yr: 5s sample rate; 2.5-yr: 10s sample rate
Dimensions/Weight: 130 x 30 x 25mm/20 g
Sold by
1 Supplier
REED-Direct
Humidity/Temperature Datalogger W/ LCD -- 8829
Product Description:
°F or °C selectable
LCD display
Logs data for days, weeks or months
Programmable sampling rate from 1 second to 2 hours
Three start modes: scheduled, immediate or magnetic
Data is retained in non-volatile memory
User-defined min/max alarm settings
Program by RS-232 serial port and Windows® compatible software
60" cable with DB9 connector
SPECIFICATIONS:
Humidity Range: 0 to 100% RH
Temp. Range: -40 to 85°C (-40 to 185°F)
Power Supply: 3.6V lithium battery
Battery Life: > 1 year
Dimensions: 108 x 23 x 18mm
Weight: 26 g
Sold by
1 Supplier
REED-Direct
Humidity/Temperature Transmitter -- 3501
Product Description:
Easy to setup and operate
Wall mountable
SPECIFICATIONS:
Humidity Range: 0 to 100% RH
Accuracy: ±3% RH
Temperature Range: 32 to 185°F (0 to 85°C)
Accuracy: ±1°C/°F
Supply Voltage: 10-36Vdc
Output: 4-20mA
Output Load: 50-1kω
Dimensions: 103 x 73 x 31mm
Probe Dimensions: 91 x 12mm
Sold by
1 Supplier
REED-Direct
Hygrometer/Infrared Thermometer -- ST-616CT
Product Description:
Large, easy-to-read dual LCD readout with backlighting
Max and Hold function, auto shut off
Fixed 0.95 emissivity
User selectable °F or °C
Includes humidity probe, IR temperature probe, 9V battery and soft carrying case
SPECIFICATIONS:
Thermo-Hygrometer Probe:
Humidity Range: 0 to 100% RH
Resolution: 0.1% RH
Accuracy: ±3.5% RH
Ambient temperature: 32 to 104°F (0 to 40°C)
IR Temperature Probe:
Temperature Range: -58 to 932°F (-50 to 500°C)
Resolution: 0.1°up to 200°; 1° over 200°
Accuracy: ±2.0% rdg. +4°F/2°C
Power Supply: Single 9V battery
Dimensions: 5.9 x 2.8 x 1.4" (150 x 72 x 35mm)
Weight: 7.4 oz (210g)
Sold by
1 Supplier
REED-Direct
Hygrometer/Thermocouple Thermometer -- ST-615
Product Description:
°F/°C selectable
Fast sampling time
Data hold and Max hold
Auto power off
Includes humidity probe, Type K temperature probe, 9V battery and soft carrying case
SPECIFICATIONS:
Thermo-Hygrometer Probe:
Humidity Range: 0 to 100% RH
Resolution: 0.1% RH
Accuracy: ±3.5% RH
Ambient temperature: 32 to 104°F (0 to 40°C)
Type K Temperature Probe:
Temperature Range: -4 to 1832°F (-20 to 1000°C)
Resolution: 0.1° up to 200°; 1° over 200°
Accuracy: ±2.0% rdg. +4°F/2°C
Power Supply: Single 9V battery
Dimensions: 5.9 x 2.8 x 1.4" (150 x 72 x 35mm)
Weight: 7.4 oz (210g)
Sold by
1 Supplier
REED-Direct
Hygrometer/Thermometer -- C-315
Product Description:
User selectable °F / °C
Min/Max memory for both functions
Data hold and Relative functions
Auto power off
Includes battery
SPECIFICATIONS:
Humidity Range: 0 to 100% RH
Resolution: 0.1% RH
Accuracy: ±3% RH
Temperature Range: -4 to 140°F (-20 to 60°C)
Resolution: 0.1°F/°C
Accuracy: ±1.6°F/0.8°C
Power Supply: Single 9V battery
Dimensions: 9.5 x 2.1 x 1.3" (240 x 54 x 34mm)
Weight: 6.4 oz (180g)
Sold by
1 Supplier
REED-Direct
Hygrometer/Thermometer -- LM-81HT
Product Description:
Data Hold and Min/Max function
Compact and lightweight
Includes battery
SPECIFICATIONS:
Humidity Range: 10 to 95% RH
Resolution: 0.1% RH
Accuracy: ±5% RH
Temperature Range: 32 to 122°F (0 to 50°C)
Resolution: 0.1°F/°C
Accuracy: ±2.5°F/1.2°C
Power Supply: Single 9V battery
Dimensions: 6.1 x 2.4 x 1.3" (156 x 60 x 33mm)
Weight: 5.6 oz (160g)
Sold by
1 Supplier
REED-Direct
Hygrometer/Thermometer -- ST-8860
Product Description:
Data Hold and Max Hold functions
Auto shut off and low battery indication
Included accessories: carrying case, K-type temperature probe and 9V battery
SPECIFICATIONS:
Humidity Range: 25 to 95% RH
Resolution: 0.1% RH
Accuracy: ±5% RH
Temperature Range: -58 to 2000°F (-50 to 1300°C)
Resolution: 0.1°F/°C or 1°F/°C
Accuracy: ±0.5% of reading + 1°C or 2°F
Power Supply: Single 9V battery
Dimensions: 9.9 x 2.5 x 1.6" (251 x 64 x 40mm)
Weight: 8.8 oz (250g)
Sold by
1 Supplier
REED-Direct
Hygrometer/Thermometer, Pen Style -- PHT-316
Product Description:
Hold function freezes displayed value
Measurement Unit: °C, °F via internal adjustment
SPECIFICATIONS:
Humidity Range: 10 to 95% RH
Temperature Range: 0 to 50°C (32 to 120°F)
Power Supply: 4 x 1.5V "AAA"batteries
Sold by
1 Supplier
REED-Direct
Hygrometer/Thermometer/Clock -- TH-1
Product Description:
Thermometer displays -40 to 120°F/-40 to 50°C with ±3.6°F/2°C accuracy
Displays temperature in °F and °C
Relative humidity dial displays 0 to 100% RH with a basic accuracy of ±3%
ABS case with black faceplate with an easy to read display
Complete with 1.5V AA battery
Sold by
1 Supplier
REED-Direct
Hygrometer/Thermometer/Datalogger -- C-314
Product Description:
°F/°C selectable
Data Hold and Min/Max function
RS-232 serial interface
Timer function
Includes K-type thermocouple bead probe, probe holder, RS-232 cable, Windows compatible software, 9V battery, and carrying case
SPECIFICATIONS:
Humidity Range: 0 to 100% RH
Resolution: 0.1% RH
Accuracy: ±2.5% RH
Temperature Range: T1: -4 to 140°F (-20 to 60°C); T2: -328 to 2498°F (-200 to 1370°C)
Resolution: T1: 0.1°F/°C; T2: 0.1° up to 200°; 1° over 200°
Accuracy: T1: ±1.4°F/0.7°C; T2: ±0.3% rdg. +2°F/1°C
Power Supply: Single 9V battery
Dimensions: 10.8 x 2.5 x 1.2" (186 x 64 x 30mm)
Weight: 320g
Sold by
1 Supplier
REED-Direct
Moisture Detector -- ST-123
Product Description:
Electrical resistance measuring principle
Impact-proof plastic housing
Auto power-off
8mm long integrated electrode is replaceable
SPECIFICATIONS:
Range: Wood: 6 to 44% M.C.; Material: 0.2 to 2.0% M.C.
Accuracy: Wood: ±1%; Material: ±0.05%
Power Supply: 3 x CR2032 batteries
Dimensions: 130 x 40 x 25mm
Weight: 100g
Sold by
1 Supplier
REED-Direct
Moisture Detector -- ST-128M
Product Description:
Classifies moisture status as: dry, at risk or wet
Display Hold button
Max/Min function with alarm indication
LCD display with backlighting
Low battery indication with auto power off
SPECIFICATIONS:
Measuring Range: 0.0 to 100.0% Moisture Content
Resolution: 0.1% M.C.
Moisture Status Display: Gypsum: <30%: Dry; 30-60%: At risk; >60%: Wet;
Cement: <25%: Dry; 25-50%: At risk; >75%: Wet
Wood: <50%: Dry; 50-80%: At risk; >80%: Wet
Penetration Depth: 20 to 40mm
Power Supply: 3 x "AAA" batteries
Dimensions: 242 x 63 x 30mm
Weight: 226g
Sold by
1 Supplier
REED-Direct
Psychrometer -- C-317
Product Description:
Measures dew point and wet bulb temperatures
Displays temperature in °F or °C
LED backlight
Display Hold
Max/Min function
Auto shut off conserves battery life
"Pull-up" sensor protector cap
Includes: carrying case & batteries
SPECIFICATIONS:
Temperature Range: -4 to 140°F (-20 to 60°C)
Accuracy: ±1.6°F (±0.8°C)
Resolution: 0.1°F (0.1°C)
Humidity Range: 0 to 99% RH
Accuracy: ±2.5% RH
Resolution: 0.1% RH
Sampling Rate: 2.5 times/second
Power Supply: 4 x 1.5V “AA” alkaline batteries (included)
Dimensions: 210 x 65 x 43mm
Weight: Approx. 230g
Sold by
1 Supplier
REED-Direct
Psychrometer, Digital -- 8706
Product Description:
Triple display with backlighting
Max/Min readings
Sensor cap closes to protect probe during storage
Includes batteries
* Requires 87P6 temperature probe
SPECIFICATIONS:
Humidity Range: 0 to 100% RH
Accuracy: ± 3%RH at 25°C, ± 4%RH other
Dew Point Range: -90 to 122°F (-68 to 50°C)
Wet Bulb Range: 5 to 122°F (-21 to 50°C)
Internal Temperature Range: -4 to 122°F (-20 to 50°C)
Accuracy: ±1°F(0.6°C)
External Temperature Range: -4 to 158°F (-20 to 70°C)
Accuracy: ±1°F(0.6°C)
Sold by
1 Supplier
REED-Direct
Psychrometer, Sling -- 12 7012
Product Description:
Designed for portability (7.5" long x 1" diameter)
Slide rule construction quickly converts temperature to relative humidity
Built-in water reservoir holds sufficient water for several hours of testing
Thin bulb design gives fast thermal response
Thermometers constructed of shock-resistant glass; stems have deep-etched numerals and 1" scale division for easy reading
Ideal for measurement of comfort conditions in air conditioned environments, hospital operating rooms, storage areas and laboratories
Sold by
1 Supplier
REED-Direct
Psychrometer/Datalogger -- 8726
Product Description:
Simultaneous display with %RH, temperature and dew point or wet bulb or external probe temperature*
Calculates T1-T2 (Air temperature - External probe temperature)*
Triple display with backlighting
Max/Min readings
Sensor cap closes to protect probe during storage
Retrieve Max/Min/Avg readings from stored data
Includes batteries
* Requires 87P6 temperature probe
SPECIFICATIONS:
Humidity Range: 0 to 100% RH
Accuracy: ± 3%RH at 25°C, ± 4%RH other
Dew Point Range: -90 to 122°F (-68 to 50°C)
Wet Bulb Range: 5 to 122°F (-21 to 50°C)
Internal Temperature Range: -4 to 122°F (-20 to 50°C)
Accuracy: ±1°F(0.6°C)
External Temperature Range: -4 to 158°F (-20 to 70°C)
Accuracy: ±1°F(0.6°C)
Sold by
1 Supplier
REED-Direct
Psychrometer/IR Thermometer -- 8857
Product Description:
Infrared thermometer features built-in laser pointer, 8:1 distance to target ratio and adjustable emissivity
Triple display with backlighting
Max/Min Hold, °C/°F selectable and battery level indicators
Retractable humidity sensor for protection during transport
Optional RS-232 cable allows user to download readings
SPECIFICATIONS:
Function Range Resolution Accuracy
Humidity: 0 to 100% RH 0.1%_RH ±3% RH
Air Temp.: -4 to 122°F/ 0.1°F/°C ±1°F/0.6°C
-20 to 50°C
Dew Point: -98 to 122°F/ 0.1°F/°C ±3%
-68 to 50°C
Wet Bulb: -5 to 122°F/ 0.1°F/°C ±3%
-21 to 50°C
IR_Temp.: -40 to 932°F/ 0.1°F/°C < 110°C; ±2% or -40 to 500°C 1°F/1°C ? 110°C ±2°C/4°F
Repeatability: ±1°C
Emissivity: Adjustable, 0.3 to 1.0
D:S Ratio: 8:1 (Distance : Spot size)
Power Supply: 4 x AAA batteries (included)
Dimensions: 6.8 x 2.7 x 0.9”_(175 x 70 x 50mm)
Weight: 4.9 oz (140g)
Sold by
1 Supplier
REED-Direct
Recorder, Humidity/Temperature -- THR-1
Product Description:
Bi-mettalic coil temperature sensor and de-fatted hair humidity sensor
Provides maximum and minimum values
SPECIFICATIONS:
Humidity Range: 30 to 100% RH
Resolution: 1% RH/1 hour
Accuracy: ±5% RH/30 min.
Temperature Range: -15 to 40°C
Resolution: 1°C/1 hour
Accuracy: ±1°C/30 min.
Sold by
1 Supplier
REED-Direct
Recorder, Humidity/Temperature -- THR-2
Product Description:
Bi-mettalic coil temperature sensor and de-fatted hair humidity sensor
Provides maximum and minimum values
SPECIFICATIONS:
Humidity Range: 30 to 100% RH
Resolution: 1% RH/15 min.
Accuracy: ±5% RH/5 min.
Temperature Range: -15 to 40°C
Resolution: 1°C/15 min.
Accuracy: ±1°C/5 min.
Sold by
1 Supplier
REED-Direct
Sling Psychrometer -- 12 8043
Product Description:
Ideal for measurement of comfort conditions in air conditioned environments, hospital operating rooms, storage areas and laboratories; as well as testing in industrial atmospheres where high or low humidity may be critical in manufacturing processes
Built-in water reservoir holds sufficient water for
Thin bulb design gives fast thermal response
Thermometers constructed of shock-resistant glass; stems have deep-etched numerals and 1" scale division for easy reading
Accurate to within ±5% RH
Sold by
1 Supplier
REED-Direct
Temperature/Humidity Datalogger -- ST-172
Product Description:
Minimum/Maximum function with alarm
Real-time clock stores data and time
LCD readout displays current temperature (°F or °C) or humidity reading, min/max reading with date and time
Download data directly to a PC via USB cable supplied
Includes data logger, mounting bracket with screws, USB cable, software diskette, security lock and battery
SPECIFICATIONS:
Temperature Range: 40 to 70°C/-40 to 158°F
Resolution: 0.1°C/0.1°F
Accuracy: -44 to -10°C/-40 to 14°F & 40 to 70°C/ 104 to 158°F: ±2°C/±3.6°F; -10 to 40°C/ 14 to 104°F: ±1°C/±1.8°F
Humidity Range: 0 to 100% RH
Resolution: 0.1% RH
Accuracy: 0 to 20% & 80 to 100%: ±5.0% RH; 20 to 40% & 60 to 80%: ±3.5% RH; 40 to 60%: ±3.0% RH
Sampling Rate: User selectable rate, 1s to 24h
Power Supply: 1 x 3.6V lithium battery
Dimensions: 94 x 48 x 33mm
Weight: 115g
Sold by
1 Supplier
REED-Direct
Wet/Dry Bulb Hygrometer -- WD-5
Product Description:
Non-mercury red spirit filled thermometers
Range: -10 to 130°F (-5 to 50°C)
Plastic molded case
Plastic reservoir
Dimensions: 4" x 10"
Sold by
1 Supplier
REED-Direct
Wood Moisture Meter -- ST-129
Product Description:
Memory contains 8 wood groups with calibrations for approximately 170 species of wood
Built-in 2-point calibration check
User settable auto power off with override
Low battery indication
Integral contact pins are replaceable, remote moisture electode pins are not replaceable
Complete with remote hand-press moisture electrode, temperature probe, protective cap, replacement pins, two AAA batteries, and soft carrying case
SPECIFICATIONS:
Measuring Principle: Electrical resistance
Measuring Range: 6 to 99.9% MC
Accuracy: ±1% MC
Temp. Compensation: -31 to 176°F (-35 to 80°C)
Power Supply: 2 x AAA batteries
Dimensions: 7 x 1.9 x 2" (180 x 50 x 31mm)
Weight: 6.1 oz (175g)
Sold by
1 Supplier
REED-Direct
Supplier Profile
Show products from all suppliers
Moisture Meters
Variables Measured
Relative Humidity
Absolute Humidity
Moisture Content
Dew Point
Water Activity
Pressure
Temperature
Other
Form Factor
Sensor / Probe
Transmitter
Meter / Indicator
Analyzer
Instrument
Other
RH/aw Range
From
To
Units
Reset
Apply
RH/aw Accuracy
Max Value
Units
Reset
Apply
Moisture Content Range
From
To
Units
Reset
Apply
Moisture Content Accuracy
Max Value
Units
Reset
Apply
Dew Point Range
From
To
Units
Reset
Apply
Dew Point Accuracy
Max Value
Units
Reset
Apply
Compensation
Temperature Compensated
Pressure Compensated
Operating Temperature
From
To
Units
Reset
Apply
Electrical Outputs
Analog Current
Analog Voltage
Frequency or Pulse
Switch or Relay
Digital Outputs
Ethernet
Modem
Parallel Interface
SCSI
Serial Interface
TTL
USB
Other
Display
Analog Meter or Gauge
Digital Readouts
Video Display Terminal
Technology
Capacitive
Chilled Mirror
Electrolytic
Infrared
Microwave
Nuclear
Psychrometer
Resistive
Strain Gauge / Piezoresistive
Other
Application
Moisture in Fuels / Liquids
Moisture in Bulk Solids / Powders
Moisture in Gases / Air
Features
Event Triggered
Self Testing / Diagnostics
Self Calibrating
Datalogger
Battery Powered