Product Description: 56STS-2 Miniature precision crossed-roller bearing translation stage
The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing design allows the high precision usage and ensures the linear motion on the axis. And the stainless body is the only difference form the model 56CTS-2.
* Linear crossed-roller bearing design for greater load capacity and higher precision.
* Compact and space-saving.
* Rails in contact with cross-roller bearing are made of polished carbon steel in order to ensure long lasting smoothness and precision.
* Travel range: 6mm.
* Other translation arrangements are available on request.
* There are left hand (56STS-2L) and right hand (56STS-2R) both choice.
* Left and right hand design are convenience for alignment operation.
* Motion driven by M6 x 0.25mm precision screw.
* In use with adaptive plate 56CTS-A allows fixation on breadboard or other optical mounts.
* Angular deviation: <25 arcsec in pitch direction <15 arcsec in yaw direction.