Product Description: The Hilliard MK4800 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as heavy duty lift operations, conveyors, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal and base mounting angle.
The MK4800 is capable of producing a maximum 4,800 LBF of braking force with up to 210 VDC release voltage and 100 VDC holding voltage. Mounted on pins allowing for axial movement, it has an optional manual release mechanism for a momentarily brake release with a standard open-end or socket wrench.