Product Description: High Gain Amplified Line Level Microphone
Use a 9 volt alkaline battery or the included 12 volt AC power supply to power this microphone. This mic is equipped with an RCA jack for audio connection and standard female barrel connector for power. Most popular with investigators for body worn applications. This mic can operate on 9-12 volts with 10ma power consumption. The overall length of the microphone is 21 inches.
Power By 9 Volt Battery or Included AC Power Supply
Standard 9 volt battery will power this microphone for 100+ hours or use the included AC power supply for 24/7 continuous use. Easily connect the RCA jack to a body worn DVR, VCR, or even a wireless transmitter.
Effective pick-up range of microphone is 1 to 30 ft.
Professional Grade Microphone
This professional grade microphone has virtually no white noise or background noise. This means that when you have to turn up the volume on your TV or amplifier on playback it will still be crystal clear without a lot of static and other noise. It can be used in almost any situation or application. Body worn to a DVR, permanent installations, surveillance applications, and more. It easily connects to your TV, VCR, or DVR's audio RCA input.
Get The Mic That Fits Your Needs
There are several different microphone lengths to choose from. The mics are offered in different lengths to fit your application. We use high grade Siamese RG59 with 18/2 for the lengths 10 ft and longer for optimum performance. The 10, 25, 50 and 100 ft lengths have Male RCA on both ends so it connects directly into the microphone and TV, VCR, or surveillance DVR. All of this equipment has RCA female connections for the audio.