Product Description: 1300 Foot Line of Sight Indoor Transmitter and Receiver
4 Channel Powerful Wireless Video Transmitter
This powerful super small 4 channel transmitter is ideal for covert operations or anywhere that size might be an issue. This can be ordered with video only, or with audio and video jacks. The tiny transmitter measures 1"X2"X1/2". The transmitter can be power by 8 AA batteries or AC power.
Simply Connect Included Receiver to TV, VCR, or DVR
A 4 channel receiver comes standard with this powerful transmitter. The included 3db receiver will connect to your TV, VCR, or DVR. This wireless set-up can be used with any of our cameras.
If you are also looking for a color wireless receiver monitor compatible with this transmitter, then view our RX24DVR
**Note: You can upgrade to a 6db receiver below. This does not double your distance in any way. This will only strengthen your signal and give you a little more distance.
4 Channel Selectable - Use Up To 4 In The Same Area
Each camera requires its own transmitter and receiver. If you only have 1 wireless camera you can connect the receiver directly to your TV or VCR. If you plan to utilize more than 1 wireless camera then we suggest a quad to connect to your VCR, a DVR Card for your own pc, or a complete computer based surveillance system if you want to view and/or record multiple cameras simultaneously.
Wireless transmission is not for everyone. Distance, quality, and ability to transmit wirelessly will depend directly on how many obstructions and what kind of obstructions are in the way such as trees, houses, buildings, satellite dishes, wireless routers, 2.4ghz cordless phones, and even cellular towers. If you have any of these in or around your home or office, then begin by only purchasing one wireless unit trying all 4 channels for quality of reception.
Every Package includes: transmitter, receiver, 2 power supplies, and cables to connect receiver to VCR or TV.
This is our most popular transmitter line. Channels used are 2.411, 2.434, 2.453, and 2.473Ghz.