Product Description: The T-Mag AM Series mag drive pump consists of three sizes of a Mag Drive Pump, the 1/12, 1/4 and 1/3 HP. The fractional sizes are for low flow applications looking for a compact and efficient mag drive pump. With numerous material configuration options, the AM Series mag drive pump will fit well into a large array of applications, whether it is OEM skid builders or continuous process users. The AM Series mag drive pump can be purchased standard with a motor or purchased on its own as a wet end.
T-Mag pumps are designed to meet the performance requirements of even the most demanding pumping applications. They have been designed and manufactured to the highest standards and are available in a variety of liquid path materials to meet your chemical resistance needs. A T-Mag Mag Drive Pump is ideal for transferring acids, alkalis, hydrocarbons, heat transfer oils, liquid gases, toxic and explosive chemicals in industrial and chemical industries. They are also suitable for pumping low viscosity surfactants, acids and CIP chemicals in pharmaceutical and cosmetic industries. In the food and drink industries they are ideal for handling CIP chemicals, such as sodium hydroxide, nitric acid and hydrogen peroxide and pumping water treatment chemicals.